location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB 2.0 Docking Station Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ834AA#AC3
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:24
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB 2.0 Docking Station Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 2.0
  • - Ethernet LAN
Guarantee: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP USB 2.0 Docking Station Wired Black :
The short editorial description of HP USB 2.0 Docking Station Wired Black

HP USB 2.0 Docking Station
More>>>
HP USB 2.0 Docking Station Wired Black:
The official marketing text of HP USB 2.0 Docking Station Wired Black as supplied by the manufacturer

• Universal USB connectivity that enables attach to HP and other notebooks


• Video resolution: Supports up to 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)


• Plug and Play - Onboard flash memory module with installation software


• XP compatibility & Vista compatibility up to Vista 64 (For the Mini Notebooks this USB only works on XP)


• Ports include: 4 USB 2.0, VGA, DVI-D, Headphone, Microphone and Ethernet

Short summary description HP USB 2.0 Docking Station Wired Black:
This short summary of the HP USB 2.0 Docking Station Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB 2.0 Docking Station, Wired, USB 2.0, Black, 8.66" (220 mm), 3.19" (81 mm), 1.1" (28 mm)

Long summary description HP USB 2.0 Docking Station Wired Black:
This is an auto-generated long summary of HP USB 2.0 Docking Station Wired Black based on the first three specs of the first five spec groups.

HP USB 2.0 Docking Station. Connectivity technology: Wired, Host interface: USB 2.0. Product color: Black. Width: 8.66" (220 mm), Depth: 3.19" (81 mm), Height: 1.1" (28 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 2.0
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product color *
Black
Weight & dimensions
Width
8.66" (220 mm)
Depth
3.19" (81 mm)
Height
1.1" (28 mm)
Weight
11.3 oz (321 g)
Other features
DVI port
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 03:15:33
Uk has collected 3 expert reviews for HP USB 2.0 Docking Station Wired Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
chipchick.com
Updated:
2015-01-11 03:15:29
The HP USB Docking Station with DisplayLink opens up your laptop to a world of ports using just a USB cable. It includes video ports, DVI and VGA, an Ethernet jack, a microphone jack, a headphone jack, 4 USB ports and even a security cable slot. B...
Good Pretty easy to set up, Great video quality over USB, Affordable...
Bad Requires AC Adapter, No Mac Drivers included on device, PrevNext...
Bottom line All in All this device was rather impressive. It's great that it's not bound to just HP computers, and even greater that it works for Windows and Mac. The device requires it's own power, which is a good thing and a bad thing. It's good because it will...
0%
geardiary.com
Updated:
2015-01-11 03:15:29
One of the things I’ve usually taken for granted is how much of a difference a quality docking station makes in my daily computer use. Sure, I have a laptop and (now) a netbook for my “regular” job. Working with a netbook provides additional mobi...
Good An affordable,  portable and easy to set-up docking solution.   Includes all the necessary ports (RJ-45 Network jack, four USB 2.0,  Audio-In/Out,  DVI-D monitor connector, VGA monitor connector, and even a security cable slot!).  Easily passes audio/vide...
Bad I haven't found anything truly lacking.  It is only PC/Windows compatible, though...
0%
ocia.net
Updated:
2015-01-11 03:15:32
Docking stations for laptops have been around almost since the existence of laptops themselves. If youre not familiar with how a docking station works, these devices provide a quick, easy method of connecting external peripherals to a portable compute...
Bottom line I have to say that overall Im pretty impressed with the HP USB 2.0 Docking Station. After years of dealing with corporate laptops and their proprietary docking station designs, and paying their high prices even for something like a simple port replica...
0%