location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2400 Microtower PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV365ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 300 W
  • - Intel® Pentium® E5300 2.6 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 250 GB DVD Super Multi Card reader integrated
  • - Intel® GMA 3100
  • - Windows Vista Business
Guarantee: Protected by HP Services, including a 1-1-1 or 3-3-0 standard
Long product name HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business :
The short editorial description of HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business

HP Compaq dx2400 Microtower PC
More>>>
HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business:
The official marketing text of HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business as supplied by the manufacturer

The newly designed HP Compaq dx2400 Business Desktop PC is an affordable desktop computer for everyday business needs. It is built on a proven Intel chipset and processor technology with quality, reliability, and
functionality all in a modern look and feel.

Practical and Stylish
Newly designed with real metal surfaces, glossy finishes, and convenient front access to the latest technology in the PC industry today, the HP Compaq dx2400 PC is meant to be shown off, not hidden. This reliable desktop PC can enhance your business environment with its style while offering: flexible configurations backed by service and
support professionals from HP and its network of third-party
providers; efficiently designed chassis with engineered cooling and electrical sub-systems that support greater reliability and longer lifecycles; ample expansion capabilities so you can customize the performance of your PC.

Short summary description HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business:
This short summary of the HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2400 Microtower PC, 2.6 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business:
This is an auto-generated long summary of HP Compaq dx2400 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq dx2400 Microtower PC. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 22.5 lbs (10.2 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5300
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 3100
Maximum graphics card memory
0.256 GB
Ports & interfaces
I/O ports
2 USB 2.0; 1 microphone in; 1 headphone/line-out
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Chassis type *
Micro Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Processor special features
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SLB9U
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35300
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
6.5" (165.1 mm)
Depth *
16.1" (408.9 mm)
Height *
14.9" (377.9 mm)
Weight *
22.5 lbs (10.2 kg)
Packaging content
Display included *
No
Other features
Power requirements
90 – 264 V / 100 – 240 V, 50/60 Hz, 47 – 63 Hz
Storage drive controller
SATA 3-Gb/sec NCQ SMART IV
Cache external
2048 KB
LightScribe
Yes
Drive bays
1 - 3.5-in; 2 - 5.25-in 2 - 3.5-in
Expansion slots
1 x PCI
Security management description
Padlock loop; Kensington lock support
External drive bays
2 x 5.25", 1 x 3.5"
Networking features
Gigabit Ethernet
Keyboard type
PS/2 standard keyboard; USB standard keyboard
Pointing device
PS/2 2-button optical scroll mouse; USB 2-button optical scroll mouse; USB 2-button laser mouse
Rear ports note
4 USB 2.0; 2 PS/2; 1 external VGA monitor; 1 audio in; 1 audio out; 1 RJ-45; 1 microphone in
Size (imperial)
6.50"
Weight (imperial)
22.4 lb
Multimedia
Realtek ALC888S High Definition audio codec; 3D audio compliant and HD Audio compatible; Internal PC speaker
Minimum RAM
512 MB