location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP650 PROJECTOR XGA DLP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP650
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:27:30
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2500 ANSI lumens
  • - 800:1
  • - 350 W
Guarantee: 2-year standard warranty on parts and labor. 90 days, or 500 hours (whichever comes first) lamp warranty.
Long product name InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens :
The short editorial description of InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens

LP650 PROJECTOR XGA DLP 2500 LUMEN 1024X768 4.24KG
More>>>
Short summary description InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens:
This short summary of the InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP650 PROJECTOR XGA DLP, 2500 ANSI lumens, DLP, 800:1, 50 - 117 kHz, 50 - 85 Hz, NTSC, PAL, SECAM

Long summary description InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens:
This is an auto-generated long summary of InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens based on the first three specs of the first five spec groups.

InFocus LP650 PROJECTOR XGA DLP. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Contrast ratio (typical): 800:1. Analog signal format system: NTSC, PAL, SECAM. Power consumption (typical): 350 W. Aspect ratio: 4:3, Dimensions (WxDxH): 4.33 x 13.8 x 12.8" (110 x 350 x 325 mm), Resolution: 1024 x 768 pixels

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 04:05:41
Uk has collected 3 expert reviews for InFocus LP650 PROJECTOR XGA DLP data projector 2500 ANSI lumens and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2014-12-24 04:05:41
Weve been impressed with InFocus low-priced video/data projectors in the past (review on the PC Authority Web site), and were keen to see what one of its fully-featured data projectors was capable of.
0%
zdnet.co.uk
Updated:
2014-12-24 04:05:41
The LP650 is an XGA projector with high brightness and a wide variety of inputs. The LP650s network interface isnt as useful as it could be, but that doesnt detract from its all-round quality.
78%
Country Distributor
United Kingdom 1 distributor(s)