HERMA logo

HERMA 4570 self-adhesive label Rounded rectangle White 2000 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33797
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA 4570 self-adhesive label Rounded rectangle White 2000 pc(s):

Labels for printing presses DP4 50x149 mm white paper matt 2000 pcs.

Short summary description HERMA 4570 self-adhesive label Rounded rectangle White 2000 pc(s):

HERMA 4570, White, Rounded rectangle, DP4, Paper, Germany, 1.97" (50 mm)

Long summary description HERMA 4570 self-adhesive label Rounded rectangle White 2000 pc(s):

HERMA 4570. Product color: White, Shape: Rounded rectangle, Format: DP4. Width: 1.97" (50 mm), Height: 5.87" (149 mm), Sheet width: 9.45" (24 cm). Labels per pack: 2000 pc(s), Media sheets per package: 250 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.