HERMA logo

HERMA 4560 self-adhesive label Rounded rectangle White 3000 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34045
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA 4560 self-adhesive label Rounded rectangle White 3000 pc(s):

Labels for printing presses DP4 52x82 mm white paper matt 3000 pcs.

Short summary description HERMA 4560 self-adhesive label Rounded rectangle White 3000 pc(s):

HERMA 4560, White, Rounded rectangle, Paper, Germany, 2.05" (52 mm), 3.23" (82 mm)

Long summary description HERMA 4560 self-adhesive label Rounded rectangle White 3000 pc(s):

HERMA 4560. Product color: White, Shape: Rounded rectangle, Material: Paper. Width: 2.05" (52 mm), Height: 3.23" (82 mm), Sheet width: 9.45" (24 cm). Labels per pack: 3000 pc(s), Media sheets per package: 250 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.