HERMA logo

HERMA 2852 self-adhesive label Red 5000 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28904
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA 2852 self-adhesive label Red 5000 pc(s):

Labels for printing presses DP1 13x40 mm red paper matt 5000 pcs.

Short summary description HERMA 2852 self-adhesive label Red 5000 pc(s):

HERMA 2852, Red, 13 x 40 mm, Paper, Germany, 0.512" (13 mm), 1.57" (40 mm)

Long summary description HERMA 2852 self-adhesive label Red 5000 pc(s):

HERMA 2852. Product color: Red, Format: 13 x 40 mm, Material: Paper. Width: 0.512" (13 mm), Height: 1.57" (40 mm). Labels per pack: 5000 pc(s), Media sheets per package: 180 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.