location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 2849 self-adhesive label Gold 10000 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2849
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2849
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2018 22:30:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 2849 self-adhesive label Gold 10000 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12 x 30 mm Gold
  • - Material: Paper
  • - 10000 pc(s)
More>>>
Short summary description HERMA 2849 self-adhesive label Gold 10000 pc(s):
This short summary of the HERMA 2849 self-adhesive label Gold 10000 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 2849, Gold, 12 x 30 mm, Paper, 0.472" (12 mm), 1.18" (30 mm), 10000 pc(s)

Long summary description HERMA 2849 self-adhesive label Gold 10000 pc(s):
This is an auto-generated long summary of HERMA 2849 self-adhesive label Gold 10000 pc(s) based on the first three specs of the first five spec groups.

HERMA 2849. Product color: Gold, Format: 12 x 30 mm, Material: Paper. Width: 0.472" (12 mm), Height: 1.18" (30 mm). Labels per pack: 10000 pc(s), Media sheets per package: 287 sheets