location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 2750 self-adhesive label Circle White 5000 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labels for printing presses DP1 Ø 25 mm round white paper matt 5000 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2750
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705027502
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:51:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 2750 self-adhesive label Circle White 5000 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mounted true to register, with gripper margin and feeder margin
  • - With two extra sheets for setting-up operations
  • - Geared specifically to processes in printer shops. Not suitable for PC printers
Long product name HERMA 2750 self-adhesive label Circle White 5000 pc(s) :
The short editorial description of HERMA 2750 self-adhesive label Circle White 5000 pc(s)

Adhesive labels for printing presses, DP1, Ø 25 mm, white, permanent adhesion
More>>>
Short summary description HERMA 2750 self-adhesive label Circle White 5000 pc(s):
This short summary of the HERMA 2750 self-adhesive label Circle White 5000 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 2750, White, Circle, Germany, 0.984" (25 mm), 0.984" (25 mm), 0.984" (2.5 cm)

Long summary description HERMA 2750 self-adhesive label Circle White 5000 pc(s):
This is an auto-generated long summary of HERMA 2750 self-adhesive label Circle White 5000 pc(s) based on the first three specs of the first five spec groups.

HERMA 2750. Product color: White, Shape: Circle, Country of origin: Germany. Width: 0.984" (25 mm), Height: 0.984" (25 mm), Diameter: 0.984" (2.5 cm). Labels per pack: 5000 pc(s), Media sheets per package: 210 sheets

Brand Image Article code product Stock Price from
HERMA

HERMA 4788 self-adhesive label Rounded rectangle Red 1000 pc(s)
(show image)
4788 Labels for printing presses DP4 105x48 mm luminous red paper matt 1000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4758 self-adhesive label Red 2000 pc(s)
(show image)
4758 4758 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4728 self-adhesive label Yellow 1000 pc(s)
(show image)
4728 4728 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4590 self-adhesive label Rounded rectangle White 1000 pc(s)
(show image)
4590 Labels for printing presses DP4 105x148 mm white paper matt 1000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2842 self-adhesive label Red 10000 pc(s)
(show image)
2842 Labels for printing presses DP1 12x30 mm red paper matt 10000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2841 self-adhesive label Yellow 10000 pc(s)
(show image)
2841 2841 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2837 self-adhesive label White 10000 pc(s)
(show image)
2837 2837 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2830 self-adhesive label White 10000 pc(s)
(show image)
2830 Labels for printing presses DP1 12x18 mm white paper matt 10000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2990 self-adhesive label White 5000 pc(s)
(show image)
2990 Labels for printing presses DP1 10x49 mm jewellery label white paper matt 5000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)