location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Polk Audio SurroundBar 3000 Black 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Polk Audio Check ‘Polk Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SurroundBar 3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0747192119515
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0747192119515 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Polk Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Polk Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Polk Audio SurroundBar 3000 Black 180 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 180 W
  • - Soundbar speaker RMS power: 100 W
  • - Wireless Active subwoofer Subwoofer RMS power: 80 W
  • - Black
  • - Wired & Wireless
Long product name Polk Audio SurroundBar 3000 Black 180 W :
The short editorial description of Polk Audio SurroundBar 3000 Black 180 W

SurroundBar 3000 Instant Home Theater - 40Hz-20kHz, 180W, 80W Subwoofer, Black
More>>>
Short summary description Polk Audio SurroundBar 3000 Black 180 W:
This short summary of the Polk Audio SurroundBar 3000 Black 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Polk Audio SurroundBar 3000, 180 W, 100 W, Active subwoofer, Wireless, 80 W, Black

Long summary description Polk Audio SurroundBar 3000 Black 180 W:
This is an auto-generated long summary of Polk Audio SurroundBar 3000 Black 180 W based on the first three specs of the first five spec groups.

Polk Audio SurroundBar 3000. RMS rated power: 180 W. Soundbar speaker RMS power: 100 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 80 W. Product color: Black. Connectivity technology: Wired & Wireless

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 23:36:14
Uk has collected 2 expert reviews for Polk Audio SurroundBar 3000 Black 180 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hometheaterreview.com
Updated:
2013-11-20 23:36:13
As one of the industry's best-known companies in the realm of affordable high-performance loudspeakers, Polk has wasted no time in jumping into the mobile solutions craze. As part of this growing trend, the soundbar category has exploded in recent year...
Bottom line The SurroundBar 3000 provides a solid amount of features and performance for an affordable price. The remote and wireless subwoofer worked perfectly and added a lot of convenience. The solid cosmetics and build quality allow it to function as a primary...
80%