location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit IWUD 41051 C ECO EU washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IWUD 41051 C ECO EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869990830100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842830101
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 12:10:30
The date of the most recent change of the data-sheet in Icecat's system
Indesit 869990830100 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit IWUD 41051 C ECO EU washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 8.82 lbs (4 kg) 1000 RPM White
  • - Built-in display
  • - Baby care, Black, Cold, Cotton, Jeans/denim, Quick, Shoes, Delicate/silk
  • - Load balancing system Foam control system
  • - Remaining time indication Child lock
  • - Spin-drying class: C
  • - 72 dB
More>>>
Short summary description Indesit IWUD 41051 C ECO EU washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White:
This short summary of the Indesit IWUD 41051 C ECO EU washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit IWUD 41051 C ECO EU, Front-load, 8.82 lbs (4 kg), C, 72 dB, 1000 RPM, 141 kWh

Long summary description Indesit IWUD 41051 C ECO EU washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White:
This is an auto-generated long summary of Indesit IWUD 41051 C ECO EU washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White based on the first three specs of the first five spec groups.

Indesit IWUD 41051 C ECO EU. Loading type: Front-load. Drum capacity: 8.82 lbs (4 kg), Spin-drying class: C, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 5720 L. Product color: White. Width: 23.4" (595 mm), Depth: 12.7" (323 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Door color
White
Dispenser tray type
3-way
Drum volume
27 L
Performance
Drum capacity *
8.82 lbs (4 kg)
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
16
Noise level (spin) *
72 dB
Noise level (wash) *
59 dB
Delayed start timer *
No
Cycle time (max)
145 min
Washing programs *
Baby care, Black, Cold, Cotton, Jeans/denim, Quick, Shoes, Delicate/silk
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Adjustable temperature
Yes
Wi-Fi controlled
No
Near Field Communication (NFC)
No
Ergonomics
Child lock *
Yes
Remaining time indication *
Yes
Ergonomics
LED program stage indicator
Yes
Removable top
No
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A+
Energy consumption washing per cycle
0.797 kWh
Power consumption (standby)
8 W
Power consumption (off)
0.5 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
23.4" (595 mm)
Depth
12.7" (323 mm)
Height
33.5" (850 mm)
Weight
115.7 lbs (52.5 kg)
Packaging data
Package width
25.4" (645 mm)
Package depth
15.1" (383 mm)
Package height
35" (888 mm)
Other features
Washing class
A
Annual energy consumption washing
141 kWh
Annual water consumption washing
5720 L
Brand Image Article code product Stock Price from
Indesit XWSNE 61253 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White Indesit XWSNE 61253 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White
(show image)
XWSNE61253WEU XWSNE 61253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81484X WSSS EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver, White Indesit XWE 81484X WSSS EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver, White
(show image)
XWE81484XWSSS XWE 81484X WSSS EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W FR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE 71451 W FR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71451WFR XWE 71451 W FR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91483X S washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Silver Indesit XWE 91483X S washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Silver
(show image)
XWE91483XS XWE 91483X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White
(show image)
XWE71683XWSSSNL XWE 71683X WSSS NL 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE 71451 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71451WEU XWE 71451 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE61451WEU washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White Indesit XWE61451WEU washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White
(show image)
XWE61451WEU XWE61451WEU 0.00
(excl. VAT)
0 (incl. VAT)