location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot AR.Drone 2.0 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR.Drone 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF721003AG
Category: Camera Drones Check ‘Parrot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Parrot AR.Drone 2.0 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1968.5" (50 m) Black
  • - Wi-Fi
  • - 30 fps
  • - Lithium Polymer (LiPo) 1500 mAh
Long product name Parrot AR.Drone 2.0 1500 mAh Black :
The short editorial description of Parrot AR.Drone 2.0 1500 mAh Black

iPhone/iPod Touch/iPad/Android, ARM Cortex A8, 1GB DDR2, 720p, Wi-Fi, Camera 720p 30fps, 2 x 1500mAh, 36 minutes, 420g, Linux 2.6.32
More>>>
Short summary description Parrot AR.Drone 2.0 1500 mAh Black:
This short summary of the Parrot AR.Drone 2.0 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot AR.Drone 2.0, 1968.5" (50 m), Built-in processor, 1500 mAh, Black

Long summary description Parrot AR.Drone 2.0 1500 mAh Black:
This is an auto-generated long summary of Parrot AR.Drone 2.0 1500 mAh Black based on the first three specs of the first five spec groups.

Parrot AR.Drone 2.0. Maximum operating distance: 1968.5" (50 m). Battery technology: Lithium Polymer (LiPo), Battery capacity: 1500 mAh. Wi-Fi, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: Black

Brand Image Article code product Stock Price from
Parrot

Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Camouflage
(show image)
PF721801BI AR.Drone 2.0 Elite Edition 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki
(show image)
PF721800BI AR.Drone 2.0 Elite Edition 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)