Philips logo

Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105437
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black:

5.1 CH, FHD, 3D Blu-ray, 105 W, 220 - 240 V, 50 Hz, 1000W RMS, 30% THD, FM

Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black:

Powerful cinematic surround sound with deep bass
Pump up your home entertainment experience with the Philips home cinema system HTB3510. Exposed speakers drivers offering powerful 1000W with double basepipes and immersive 3D Blu-ray Disc playback.

Great listening experience
- Powerful speakers with double basspipes for great sound
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Turn your Smartphone into a remote for Philips AV products
- Audio in to enjoy music from iPod/iPhone/MP3 player
- SimplyShare to connect & stream all entertainment wirelessly
- EasyLink to control all HDMI CEC devices via a single remote
- DivX Plus HD Certified for high definition DivX playback
- Smart TV to enjoy online services & access multimedia on TV
- HDMI for high definition movies
- Karaoke for endless singing entertainment at home

1000W RMS power
1000W RMS power delivers great sound for movies and music

Smart TV
Philips home theater & Blu-ray player with Smart TV offer you an array of enhanced features, including Net TV, SimplyShare & MyRemote. Net TV brings a wide range of online information & entertainment to your TV for services like video-on-demand. With SimplyShare, you can access photos, music &
movies stored on your PC from the comfort of your couch. You can also use your smartphone/tablet to control your home theater via Philips MyRemote app.

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Double Bass Sound
Powerful speakers with a bass-reflex system and double basspipes enhance the lower frequencies and deliver rock-solid, deep bass sounds. You'll be able to hear the lowest murmur or the deepest roar.

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in
synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed
surround sound for an unbelievably real audio experience.

Philips MyRemote
The Philips MyRemote app lets you use your smartphone or tablet as a remote to control your Philips AV products that are connected to your home Wi-Fi network, and gives you instant control from anywhere in your home.
It also comes with useful functions such as SimplyShare to connect and stream all entertainment wirelessly; and MySound to customize your listening preferences.

SimplyShare
Philips SimplyShare lets you share your music, movies & photos from tablet, smartphone & PCs to your home theater & Blu-ray player. You can stream all entertainment directly from your DLNA-enabled devices or use remote control to access & stream media files from your PC. For the best wireless xperience,
install the SimplyShare app on your tablet/smartphone. You are now ready to enjoy all your entertainment effortlessly.

Short summary description Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB4510/51, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, WMV, WMV9, 21:9, 5.1 channels

Long summary description Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB4510/51. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, WMV, WMV9, Aspect ratio: 21:9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS Digital Plus, DTS-HD Master Audio, Dolby TrueHD. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker woofer diameter (imperial): 3"

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.