location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 881G wireless router Fast Ethernet 3G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
881G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C881G+7-A-K9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658376146 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco 881G wireless router Fast Ethernet 3G Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Black
  • - Fast Ethernet
  • - Ethernet WAN SIM card slot
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Web-based management Quality of Service (QoS) support
Long product name Cisco 881G wireless router Fast Ethernet 3G Black :
The short editorial description of Cisco 881G wireless router Fast Ethernet 3G Black

881 Fast Ethernet Secure Router supporting HSPA+/HSPA/UMTS/EDGE/GPRS—Global SKU with Embedded 3.7G, MC8705, A domain, North America
More>>>
Short summary description Cisco 881G wireless router Fast Ethernet 3G Black:
This short summary of the Cisco 881G wireless router Fast Ethernet 3G Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 881G, Ethernet LAN, 3G, 3G, Black, Tabletop router

Long summary description Cisco 881G wireless router Fast Ethernet 3G Black:
This is an auto-generated long summary of Cisco 881G wireless router Fast Ethernet 3G Black based on the first three specs of the first five spec groups.

Cisco 881G. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 3G, 2G standards: Edge, GPRS, 3G standards: HSPA, HSPA+, UMTS. Security algorithms: 3DES, 128-bit AES, 256-bit AES, 802.1x RADIUS, DES, HTTPS, SSH, SSH-2, SSL/TLS. Routing protocols: EIGRP, HSRP, Management protocols: SNMPv3, IGMPv3, Supported network protocols: IPv4, IPv6, DNS, PPPoE, PPPoA, HTTPS, FTP, Telnet. Product type: Tabletop router, Product color: Black

Brand Image Article code product Stock Price from
Cisco

Cisco 881GW wireless router Fast Ethernet Single-band (2.4 GHz) 3G Black
(show image)
CISCO881GW-GN-E-K9 881GW 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 888W wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
CISCO888W-GN-E-K9 888W 0.00
(excl. VAT)
0 (incl. VAT)