location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
LH
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH772
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH772-VP721
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Pink
  • - Intel® Core™ i7 i7-3632QM 2.2 GHz
  • - 14" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 640M LE 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 63 Wh 7.2 h 100 W
  • - Windows 8
Long product name Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink :
The short editorial description of Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink

Intel Core i7-3632QM Processor (6M Cache, up to 3.20 GHz), Intel HM76, 14" 1366 x 768 SuperFine HD, 4GB DDR3 1600MHz max.16GB, 1TB 2.5" SATA HDD, nVidia GeForce GT 640M LE 2GB, DVD Super Multi DL, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, Windows 8
More>>>
Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink:
The official marketing text of Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink as supplied by the manufacturer

Stylish Entertainment Workstation
Excellently designed for the ultimate sound and sight experience. The all-new LIFEBOOK LH772 is exquisitely fitted with the ONKYO® Box Speakers that delivers exceptional audio performance with the sound system which adopt DTS UltraPC Plus™. Integrated with a full-flat, high-definition LCD screen and sophisticated graphic card, the LH772 triumphs as a multimedia workstation that plays up the ultimate audio and visual features. Sleek and stylish, the LIFEBOOK LH772 is a true pleasure to own for both entertainment or work.

Short summary description Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink:
This short summary of the Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK LH772, Intel® Core™ i7, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink:
This is an auto-generated long summary of Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 14" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK LH772. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Pink

Design
Product type *
Laptop
Product color *
Pink
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3632QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.2 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 1224
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 640M LE
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Number of built-in speakers
2
Speakers manufacturer
Onkyo
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71458
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
5800 mAh
Battery capacity *
63 Wh
Battery life (max)
7.2 h
Power
AC adapter power
100 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Password protection type
Yes
Weight & dimensions
Width
13.6" (345 mm)
Depth
9.53" (242.1 mm)
Height
1.4" (35.5 mm)
Weight *
4.81 lbs (2.18 kg)
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
NVIDIA Optimus technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 07:39:47
Uk has collected 11 expert reviews for Fujitsu LIFEBOOK LH772 Intel® Core™ i7 i7-3632QM Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M LE Windows 8 Pink and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalone.com.sg
Updated:
2013-11-10 07:39:47
INTEGRATING tradition with modern design has produced good results, and that is what Fujitsu is doing with the new LH772 Lifebook.Using the Takumi philosophy, Fujitsu pays attention to details, be it form or functionality. With the latest specification...
70%
chip.com.my
Updated:
2016-12-27 22:38:25
We've seen quite a few of Fujitsu's notebooks over the past few months, but nothing quite prepared us for a laptop that's decked in all-pink colours. But the pastel colours only detract from the real fact that the Fujitsu LIFEBOOK LH772 is actually a beas...
Good Powerful performance, Bright colours, Loud, clear speakers...
Bad WiFi switch placement, Reflective screen...
Bottom line The Fujitsu LH772 excels where it matters most. It's a powerful machine with an option for bright, pretty colours, with an excellent sound system to boot.(previously published in issue November 2012)...
0%