location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
193V5LSB2/93
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
193V5LSB2/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6951613903483
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 08:57:50
The date of the most recent change of the data-sheet in Icecat's system
Philips 193V5LSB2/93 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
193V5LSB2/93_QSG_en_GB (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 18.5" LCD TFT
  • - HD 1366 x 768 pixels 16:9
  • - 60 Hz 5 ms 200 cd/m² 700:1
  • - E 8.76 W
Long product name Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black :
The short editorial description of Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black

V Line 47 cm (18.5") LCD monitor
More>>>
Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black:
The official marketing text of Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black as supplied by the manufacturer

Enjoy vivid LED pictures on this Philips display. Compact design and VESA mount give your workspace flexibility. It's a great choice!

Short summary description Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black:
This short summary of the Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 193V5LSB2/93, 18.5", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black:
This is an auto-generated long summary of Philips 193V5LSB2/93 LED display 18.5" 1366 x 768 pixels HD LCD Black based on the first three specs of the first five spec groups.

Philips 193V5LSB2/93. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Display
Display diagonal *
18.5"
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
700:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colors *
16.7 million colors
Pixel pitch
0.0118 x 0.0118" (0.3 x 0.3 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
16.1" (41 cm)
Viewable size, vertical
9.06" (23 cm)
Sync-on-green (SOG)
Yes
Display diagonal (metric)
18.5" (47 cm)
DDC/CI
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Display sRGB
Yes
Performance
Component video sync
Separate sync
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Feet color
Black
Heavy metals free
Hg (mercury)
Certification
RoHS, BSMI, CCC, CE Mark, cETLus, FCC Class B, GOST, PSB, SASO, SEMKO, TUV/ISO9241-307, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-3 - 10°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
E
Power consumption (typical) *
8.76 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 144015.7" (0 - 3658 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Relative humidity
20 - 80%
Packaging content
Cables included
VGA, AC
Weight & dimensions
Width (with stand)
17.2" (437 mm)
Depth (with stand)
6.69" (170 mm)
Height (with stand)
13.3" (338 mm)
Weight (with stand)
4.74 lbs (2.15 kg)
Width (without stand)
17.2" (437 mm)
Depth (without stand)
1.89" (48 mm)
Height (without stand)
10.7" (273 mm)
Weight (without stand)
4.28 lbs (1.94 kg)
Packaging data
Package width
18.9" (481 mm)
Package depth
4.06" (103 mm)
Package height
13.8" (350 mm)
Package weight
6.61 lbs (3 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Recycling data
Recyclable material
100%
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Exterior finish type
Hairline/Textured
Recyclable packaging material
100%
Regulatory Approvals
BSMI; CE Mark; cETLus; FCC Class B; GOST; PSB; SASO; SEMKO; TUV/ISO9241-307; WEEE
Mean time between failures (MTBF)
30000 h