NEC logo

NEC PDWHM-M 46" Anthracite

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117831
Info modified on:
07 Mar 2024, 15:34:52
Long product name NEC PDWHM-M 46" Anthracite:

PDWHM-M, 46 - 55", 45 kg

Short summary description NEC PDWHM-M 46" Anthracite:

NEC PDWHM-M, 55", 46", 7.87 x 7.87" (200 x 200 mm), 31.5 x 15.7" (800 x 400 mm), Metal, Anthracite

Long summary description NEC PDWHM-M 46" Anthracite:

NEC PDWHM-M. Maximum weight capacity: 99.2 lbs (45 kg), Minimum screen size: 55", Maximum screen size: 46", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 31.5 x 15.7" (800 x 400 mm). Product color: Anthracite

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.