location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 9501 self-adhesive label Rectangle Permanent White 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705095013
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:51:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 9501 self-adhesive label Rectangle Permanent White 50 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Reliable adhesion under extreme conditions, temperature-resistant from -40° C to +150° C
  • - Ideal for rugged applications, ageing-resistant and saltwater-resistant
  • - Suitable for laser printers and copiers, perfect printing results in black-and-white and colour – not for inkjet printers
Long product name HERMA 9501 self-adhesive label Rectangle Permanent White 50 pc(s) :
The short editorial description of HERMA 9501 self-adhesive label Rectangle Permanent White 50 pc(s)

Weatherproof outdoor film labels A4, 210 x 297 mm, white, extremely strong adhesion, stretchable
More>>>
Short summary description HERMA 9501 self-adhesive label Rectangle Permanent White 50 pc(s):
This short summary of the HERMA 9501 self-adhesive label Rectangle Permanent White 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 9501, White, Rectangle, Permanent, A4, Polyolefin, Matte

Long summary description HERMA 9501 self-adhesive label Rectangle Permanent White 50 pc(s):
This is an auto-generated long summary of HERMA 9501 self-adhesive label Rectangle Permanent White 50 pc(s) based on the first three specs of the first five spec groups.

HERMA 9501. Product color: White, Shape: Rectangle, Adhesive type: Permanent. Width: 8.27" (210 mm), Height: 11.7" (297 mm). Labels per pack: 50 pc(s), Labels per sheet: 1 pc(s), Media sheets per package: 50 sheets

Brand Image Article code product Stock Price from
HERMA

HERMA 10909 self-adhesive label Rectangle Permanent White 100 pc(s)
(show image)
10909 Labels A4 105x148 mm white extra strong adhesion paper matt 100 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)