Lenovo logo

Lenovo ThinkPad L530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98205
Info modified on:
23 Jul 2024, 21:15:35
Guarantee:
Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad L530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Intel Core i5-3230M(2.6GHz), 4GB RAM, 320GB HDD, Windows 7 Professional 64

Lenovo ThinkPad L530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

The ThinkPad L530 brings a balance of value, productivity, mobility and reliability to any business – as well as a clean conscience. Thanks to even greener features than past L Series laptops, you’ll be able minimize your carbon footprint while maximizing efficiency.

DO LIST

- Certified ecofriendly: EPEAT® Gold, ENERGY STAR, Low Halogen, ULE
- NVIDIA® Optimus™ technology
- Precision keyboard with optional backlight
- Passes 8 MIL-SPEC tests and ThinkPad torture tests
- 180-degree metal hinges
- RapidBoot, InstantResume
- Integrated 720p HD webcam with face tracking
- Noise-canceling digital microphone
- Integrated optical drive
- Multimedia buttons
- Keyboard noise reduction technology
- USB 3.0, 2x USB 2.0 (one always on), Mini DisplayPort, VGA, 4-in-1 card reader, configurable Express Card 54mm reader, optional smart card reader

Short summary description Lenovo ThinkPad L530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad L530, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad L530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad L530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.