location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R610-Aura P9500 Delu Intel® Core™2 Duo 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R610-Aura P9500 Delu
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R610-AS01DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung R610-Aura P9500 Delu Intel® Core™2 Duo 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P9500 2.53 GHz
  • - 16" 1920 x 1080 pixels Gloss 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - NVIDIA® GeForce® 9200M GS
  • - Bluetooth 2.0+EDR
  • - 3 h
  • - Windows Vista Home Premium
More>>>
Short summary description Samsung R610-Aura P9500 Delu Intel® Core™2 Duo 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:
This short summary of the Samsung R610-Aura P9500 Delu Intel® Core™2 Duo 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R610-Aura P9500 Delu, Intel® Core™2 Duo, 2.53 GHz, 16", 1920 x 1080 pixels, 4 GB, 320 GB

Long summary description Samsung R610-Aura P9500 Delu Intel® Core™2 Duo 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:
This is an auto-generated long summary of Samsung R610-Aura P9500 Delu Intel® Core™2 Duo 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium based on the first three specs of the first five spec groups.

Samsung R610-Aura P9500 Delu. Processor family: Intel® Core™2 Duo, Processor model: P9500, Processor frequency: 2.53 GHz. Display diagonal: 16", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.06 lbs (2.75 kg)

Display
Display diagonal *
16"
Display resolution *
1920 x 1080 pixels
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P9500
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
32-bit, 64-bit
Processor system type
Up
Processor series
Intel Core 2 Duo P9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Processor core voltage (AC)
1.062 - 1.150 V
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9200M GS
Discrete graphics card *
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
CD write speed
24x
CD-R write speed
24x
CD-RW write speed
24x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD-RW write speed
6x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RAM write speed
5x
Network
Networking features
100/1000 Ethernet UTP
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE8
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35566
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3 h
Weight & dimensions
Weight *
6.06 lbs (2.75 kg)
Other features
Wireless technology
Intel WiFi Link 5300 - 802.11a/b/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes