location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 1600W Color 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 1600W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A034021
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konica Minolta Magicolor 1600W Color 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Total input capacity: 200 sheets Total output capacity: 100 sheets
  • - Internal memory: 16 MB
Long product name Konica Minolta Magicolor 1600W Color 600 x 1200 DPI A4 :
The short editorial description of Konica Minolta Magicolor 1600W Color 600 x 1200 DPI A4

Magicolor 1600W - A4, 1,200 x 600 dpi x 1 bit, Memory 16 MB, USB 2.0
More>>>
Short summary description Konica Minolta Magicolor 1600W Color 600 x 1200 DPI A4:
This short summary of the Konica Minolta Magicolor 1600W Color 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 1600W, Laser, Color, 600 x 1200 DPI, A4, 20 ppm

Long summary description Konica Minolta Magicolor 1600W Color 600 x 1200 DPI A4:
This is an auto-generated long summary of Konica Minolta Magicolor 1600W Color 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 1600W. Print technology: Laser, Color, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:15:48
Uk has collected 10 expert reviews for Konica Minolta Magicolor 1600W Colour 600 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
v3.co.uk
Updated:
2011-08-01 21:15:20
Inexpensive colour printing used to be the preserve of inkjet printers, but as prices have continued to drop, it’s now possible to pick up a colour laser for under £150.Konica Minolta’s Magicolor 1600W is compact for a colour laser, but is still big –...
Good Good speed for an entry-level laser; much faster than an inkjet; cheap for a colour laser; good toner capacities...
Bad No cover for paper feed tray; toner cartridges a bit awkward to change...
Bottom line A good, entry-level colour laser, but it’s a bit inconvenient to have to close it up between prints Good points Good speed for an entry-level laser; much faster than an inkjet; cheap for a colour laser; good toner capacities Bad points No cover for...
80%
computeractive.co.uk
Updated:
2011-08-01 21:15:24
Inexpensive colour printing used to be the preserve of inkjet printers, but as prices have continued to drop, it’s now possible to pick up a colour laser for under £150.Konica Minolta’s Magicolor 1600W is compact for a colour laser, but is still big –...
Good Good speed for an entrylevel laser; much faster than an inkjet; cheap for a colour laser; good toner capacities...
Bad No cover for paper feed tray; toner cartridges a bit awkward to change...
Bottom line A good, entry-level colour laser, but it’s a bit inconvenient to have to close it up between prints...
80%
itreviews.com
Updated:
2011-08-01 21:15:33
This is a very serviceable colour laser at a good price. While it uses a slower, carousel print mechanism, it still manages a reasonable colour speed and a good throughput for black. Running costs are a bit on the high side if you aim to print a lot o...
0%
trustedreviews.com
Updated:
2011-08-01 21:15:37
A colour laser printer for under £150 is still a fairly rare animal and Konica Minolta's Magicolour 1600 W is aimed, according to the company, at the student and home office market. This makes it a direct competitor for some higher spec inkjet printers, s...
70%
expertreviews.co.uk
Updated:
2011-08-01 21:15:41
Konica Minoltas Magicolor 1600W is a compact colour laser printer with an office-friendly black and beige colour scheme. Physical setup was simple but driver installation is potentially troublesome. You have to wait until the printer has finished i...
80%
pcmag.com
Updated:
2011-08-01 21:15:27
The Konica Minolta magicolor 1600Ws most eye-catching feature is its price: $180 (street). That makes it the least expensive color laser printer on the market, for now, having wrested that title from the Samsung CLP-315. The difference in cost is o...
Good Small footprint, suitable for desktop. High-quality text. Crisp, vibrant color graphics.
Bad Fairly slow for a laser. Relatively low paper capacity. Manual duplexing only.
Bottom line The Konica Minolta magicolor 1600W is a touch less expensive than its closest competition and a touch faster, and it offers higher-quality text...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)