Leitz logo

Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolor

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63300
Info modified on:
11 Dec 2020, 21:27:20
Long product name Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolor:

WOW Printable Index, PP, extra wide

Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolor:

Reusable and extra durable index in vibrant colour combination. With PC printable table of content for customised use.

Short summary description Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolor:

Leitz 12430000, Numeric tab index, Polypropylene (PP), Multicolor, Landscape, A4+, 9.65" (245 mm)

Long summary description Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolor:

Leitz 12430000. Type: Numeric tab index, Material: Polypropylene (PP), Product color: Multicolor. Width: 9.65" (245 mm), Height: 12" (305 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.