location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC Generation N NP05LP projector lamp 210 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Generation N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP05LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002094-NP05LP show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:29:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC Generation N NP05LP projector lamp 210 W :
The short editorial description of NEC Generation N NP05LP projector lamp 210 W

NP05LP spare lamp
More>>>
Short summary description NEC Generation N NP05LP projector lamp 210 W:
This short summary of the NEC Generation N NP05LP projector lamp 210 W data-sheet is auto-generated and uses the product title and the first six key specs.

NEC Generation N NP05LP, 210 W, 2000 h

Long summary description NEC Generation N NP05LP projector lamp 210 W:
This is an auto-generated long summary of NEC Generation N NP05LP projector lamp 210 W based on the first three specs of the first five spec groups.

NEC Generation N NP05LP. Bulb power: 210 W, Service life of lamp: 2000 h