location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Fishfinder 90 fish finder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fishfinder 90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00459-06
Category: Fish Finders Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:24:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Garmin Fishfinder 90 fish finder :
The short editorial description of Garmin Fishfinder 90 fish finder

Fishfinder 90
More>>>
Short summary description Garmin Fishfinder 90 fish finder:
This short summary of the Garmin Fishfinder 90 fish finder data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Fishfinder 90, 64 x 128 pixels, Monochrome, 4.69 x 2.4 x 4.88" (119 x 61 x 124 mm), 15.5 oz (439 g)

Long summary description Garmin Fishfinder 90 fish finder:
This is an auto-generated long summary of Garmin Fishfinder 90 fish finder based on the first three specs of the first five spec groups.

Garmin Fishfinder 90. Display resolution: 64 x 128 pixels, Display number of colors: Monochrome. Dimensions (WxDxH): 4.69 x 2.4 x 4.88" (119 x 61 x 124 mm), Weight: 15.5 oz (439 g)

Brand Image Article code product Stock Price from
Garmin

Garmin Fishfinder 400C fish finder
(show image)
010-00510-00 Fishfinder 400C 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin Fishfinder 160C fish finder
(show image)
010-00403-06 Fishfinder 160C 0.00
(excl. VAT)
0 (incl. VAT)