location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-6490CW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-6490CW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 6000 x 1200 DPI
  • - A3 35 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 34.4 lbs (15.6 kg)
Long product name Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi :
The short editorial description of Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

MFC-6490CW color inkjet All-in-One, 35ppm black / 28ppm color, 6000 x 1200 dpi
More>>>
Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
The official marketing text of Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer

The Professional Series MFC-6490CW color inkjet All-in-One is perfect for creating impressive everyday business documents such as reports, presentations, spreadsheets, proposals and more! Plus, it offers the ultimate in versatility with up to ledger (11”x17”) size print / copy / scan / fax. Making the everyday business documents more impactful and the fine details easier to read. Other powerful features include: wireless networking, large up to 150 sheet paper capacity and up to 50 sheet automatic document feeder. It also offers up to 35ppm black / 28pm color print speeds, up to 6000 x 1200 dpi high quality resolutions, widescreen 3.3" color LCD display, uses high yield ink cartridges and includes a 2-year limited warranty.

- Versatile Paper Handling. Dual paper trays provide a total of 400-sheet capacity. Tray 1 holds up to 150 sheets of 3.5” x 5” to ledger 11" x 17" sized. Tray 2 holds up to 250 sheets of letter up to ledger 11" x 17" sized paper.
- Fast Color Printing on Demand. With speeds up to 35ppm black and 28ppm color. ‡
- Built-in Wireless & Wires Interfaces. Allows you to share the MFC now or in the future. Just plug it into your wired or wireless router and share it to print, scan, PC Fax and access to the digital camera media cards or USB flash memory.
- Versatile Scanning,Copying & Faxing Scan, copy or fax a wide variety of document sizes up to 11" x 17" (Ledger) on the document glass or through the 50-page auto document feeder.
- Direct Photo Printing. Print photos directly from your digital camera's media cards, PictBridge-enabled camera, or USB Flash Memory.‡
- High Yield 4-Cartridge System. Both standard and high yield ink cartridges are avalible. Our effcient 4-cartridge system means that you only need to change the cartridge that is empty.‡
- Professional. With droplet sizes as small as 1.5 picoliters and high resolutions up to 6000 x 1200dpi.‡
- Widescreen 3.3" Color LCD Display. Edit and enhance images, preview faxes and easy to read help menus.

Short summary description Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-6490CW, Inkjet, Color printing, 6000 x 1200 DPI, Color copying, Color scanning, A3

Long summary description Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-6490CW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 28 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
28 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (color, normal quality, A4)
20 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Color scanning
Maximum scan resolution
19200 x 19200 DPI
Input color depth
24 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Maximum input capacity
400 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper handling
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
C5, DL
Multi-Purpose Tray media weight
64 - 105 g/m²
Media weight (tray 1)
64 - 220 gsm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.3"
Power
Power consumption (average operating)
29 W
Power consumption (standby)
4.5 W
Weight & dimensions
Weight
34.4 lbs (15.6 kg)
Other features
Networking features
10/100 BaseTX
Dimensions (WxDxH)
21.3 x 19.2 x 12.7" (540 x 488 x 323 mm)
Network ready
Yes
Wireless technology
802.11 b/g
PictBridge
Yes
Emulations
GDI
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:20:26
Uk has collected 28 expert reviews for Brother MFC-6490CW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 02:20:01
Product Code: MFC6490CWZU1 Brother's colour inkjet multifunction printer (MFP), the Brother MFC-6490CW, adds wide-format printing capability to an already long list of functions. Unfortunately, extremely slow performance is the tradeoff. For £299 (i...
Bottom line The Brother MFC-6490CW multifunction printer's wide-format capability is nice, but not its slow performance and variable print quality. Melissa Riofrio and Susan Silvius Lowest online price: £228.85...
70%
gadgetspeak.com
Updated:
2011-08-14 02:20:06
Say the word ‘A3’ and most immediately think too big or too heavy or probably both. Well it will not fit where I review A4 units – no surprise there – but it sits in the doorway to my office quite happily and it just needs an extension on the USB lead...
68%
expertreviews.co.uk
Updated:
2011-08-14 02:20:08
A bigger Brother. Affordable oversize printing and scanning. There are plenty of all-in-one printer/scanners around, but what almost all have in common is their A4 size. Brothers MFC-6490CW is the first that can print on A3+ paper and scan documents...
80%
itreviews.com
Updated:
2011-08-14 02:20:09
As a first attempt at an A3 all-in-one office inkjet, the MFC-6490CW makes a lot of the right moves. It has twin paper trays, a good scanner and some useful extras, such as the widescreen LCD display. A couple of annoying shortcomings, particularly th...
0%
computeractive.co.uk
Updated:
2011-08-14 02:20:17
The MFC-6490CW is an A3 alternative to A4 multifunction devices (MFDs). According to Brother, it’s the world’s first compact A3 wireless inkjet MFD.With its 540x488mm footprint, calling it compact is stretching it a bit, but Brother has done a good job...
Good Goodquality prints; accepts A3 paper; easy to install; wired and wireless networking...
Bad No duplex function; slightly flimsy chassis...
Bottom line If you’ll make good use of its A3 functions, this is a good-quality multifunction device...
80%
alphr.com
Updated:
2011-08-14 02:20:18
An A3 printer is a useful thing. It allows you to print small poster-sized images, multi-page pamphlets on one sheet and can even be used in pre-production environments to output full-sized double-page proofs. But most people don't own or run them beca...
Bottom line A3 printing and scanning at a ludicrously low price, though speed and quality are middling...
83%
itpro.co.uk
Updated:
2011-08-14 02:20:21
We suspect this is the first of several A3 all-in-one printers to be released by the major manufacturers over the next year. While its well-specified and does its job reasonably well, there are some design flaws in the menu system and it would benefit...
67%
goodgearguide.com.au
Updated:
2011-11-04 06:29:09
If A4 paper just isnt big enough, then Brothers MFC-6490CW might just be your next multifunction printer. It isnt the best or fastest A3 printer available, but the combination of features and its low running cost make it a tempting buy. Though it has the basic shape and look of a standard Brother inkjet multifunction printer, the MFC-6490CW is a different beast altogether. Its wide and deep enough to cope with A3 media, and high enough to fit 400 sheets at a time. It isnt as big as the Eps...
Good A3 printing and scanning, quick and detailed scans, fast first-page-out times, comprehensive connectivity, low running cost...
Bad Slow printing, photo quality isn’t great, no automatic duplex or CD/DVD printing...
Bottom line There are better standalone A3 printers available, but Brother’s A3 inkjet multifunction has its merits. A low running cost caps off a decent printer...
75%
pcauthority.com.au
Updated:
2011-11-04 06:29:12
Most A3 all-in-ones we see are laser based, have prices in the thousands and have dimensions a small building would be proud of. Brother’s MFC-6490CW is different: it’s an inkjet A3 all-in-one – the only one we’ve ever seen – and as a result it’s much...
Bottom line Very compact and incredibly cheap for an A3 all-in-one, but speed and print quality are only average...
83%
pcworld.com_techhive.com
Updated:
2011-08-14 02:19:58
Brother's color inkjet multifunction printer (MFP), the MFC-6490CW, adds wide-format printing capability to an already long list of functions. Unfortunately, extremely slow performance is the tradeoff. For $300 (at this writing), the MFC-6490CW gives y...
Good Wideformat printing and scanning, Roomy dual input trays; easy to use...
Bad Very slow, Plainpaper prints look fuzzy and drab...
80%
brighthub.com
Updated:
2011-08-14 02:20:03
The Brother MFC 6490 CW wireless AIO has the largest scanning/copying screen (11” x 17”) of devices priced for the normal user or small business. It has capacity for wireless printing, scanning, copying and faxing from your computer, and it ca...
Bottom line Brother MFC 6490 CW All in One Wireless Printer (Page 2 of 2) Review of MFC-Brother 6490 CW by Rebecca Scudder (10,613 pts ) , published Jun 11, 2009 2 commentsBrother MFC-6490cw Professional Series Color Inkjet All-in-One Printer with Wireless Networ...
80%
itp.net
Updated:
2011-08-14 02:20:04
The MFC-6490CW is designed for small offices interested in a loaded inkjet all-in-one and after putting Brother’s latest to the test, we found it delivers in spades. In terms of features the MFC-6490CW is a superstar. It boasts two paper trays; one cap...
Bottom line Though not a speed demon its A3 capabilities, flexible features and solid print quality make it a winner...
80%
pcmag.com
Updated:
2011-08-14 02:20:13
REVIEW Most small offices could make good use, at least occasionally, of an all-in-one (AIO) that prints and scans tabloid size (11 by 17 inches). Theres only one reason why almost all stay with models limited to letter and legal size: price. Tabloi...
0%
v3.co.uk
Updated:
2011-08-14 02:20:16
The MFC-6490CW is an A3 alternative to A4 multifunction devices (MFDs). According to Brother, it’s the world’s first compact A3 wireless inkjet MFD. With its 540x488mm footprint, calling it compact is stretching it a bit, but Brother has done a good jo...
Good Good-quality prints; accepts A3 paper; easy to install; wired and wireless networking...
Bad No duplex function; slightly flimsy chassis...
Bottom line If you’ll make good use of its A3 functions, this is a good-quality multifunction device...
80%
trustedreviews.com
Updated:
2011-08-14 02:20:22
In an office where size matters, the A3 printer is king. You don't have to be a graphics professional to appreciate the advantages of paper twice as big as the ubiquitous A4. Anybody who produces any booklets or newsletters at A4 will appreciate being abl...
80%
about.com
Updated:
2011-08-14 02:20:26
While this is a handy all-in-one for a small (or even not-so-small) office, not being able to duplex print is a real drawback. Tech trendsetters may be put off because it doesnt support the newest wireless version, and while most of us should be just...
Good Wireless built in, Excellent print quality, Easy to set up...
Bad No duplex printing, Long print times...
Bottom line While this is a handy all-in-one for a small (or even not-so-small) office, not being able to duplex print is a real drawback. Tech trendsetters may be put off because it doesnt support the newest wireless version, and while most of us should be just...
80%
toptenreviews.com
Updated:
2011-08-17 06:04:25
Brother is another big name in the world of printers. It didn't start out that way though. Brother began about a century ago with sewing machines and over the years has expanded its production lineup to a variety of machinery. Printers have become one...
Good The Brother MFC6490CW is compatible with all mainstream memory cards...
Bad This allinone printer is slow and heavy.
Bottom line With a slight drop in price, this printer would be much more competitive...
63%
consumersearch.com
Updated:
2011-08-31 01:21:13
Reviews say the Brother MFC-6490CW is a slowpoke, but it offers one advantage over most other inexpensive multifunction inkjet printers: it can scan and print tabloid-size pages up to 11 inches by 17 inches (legal size is 8.5 inches by 14 inches). That...
Good Prints tabloidsize pages, 50page automatic document feeder, Includes fax, Two paper trays, Wired, wireless networking...
Bad Slow, No duplex printing, No automatic pagesize detection, Color oversaturated...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)