HTC logo

HTC BA E270, 1340mAh, 3.7V Battery

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30841
Info modified on:
04 Apr 2019, 09:24:30
Long product name HTC BA E270, 1340mAh, 3.7V Battery:

Battery BA E270, 1340mAh, 3.7V

Short summary description HTC BA E270, 1340mAh, 3.7V Battery:

HTC BA E270, 1340mAh, 3.7V, Battery, Lithium-Ion (Li-Ion), 1340 mAh, Touch Pro, 3.7 V

Long summary description HTC BA E270, 1340mAh, 3.7V Battery:

HTC BA E270, 1340mAh, 3.7V. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1340 mAh. Compatible products: Touch Pro, Input voltage: 3.7 V

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.