location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P535
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P535
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - RAM 0.064 GB
  • - Compatible memory cards: MiniSD
  • - 0.52 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Auto focus Phone function
  • - Lithium-Ion (Li-Ion) 1300 mAh
  • - White
Long product name ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White :
The short editorial description of ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White

P535 - Intel XScale 520MHz, 64MB RAM, 256MB NAND ROM, 2.8" 65K TFT, Triband GSM, GPS, WLAN, Bluetooth 2.0, Windows Mobile 5.0 + 1GB miniSD Card
More>>>
ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White:
The official marketing text of ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White as supplied by the manufacturer

Never miss a beat with P535 Triband PDA GPS Phone
Compact Windows Mobile 5.0 smartphone with wireless and GPS functionality is the business executive's ultimate power accessory.

P535 tri-band PDA phone incorporates full wireless functionality, GPS and high quality auto-focus camera in a compact formfactor, offering a comprehensive spread of business and lifestyle applications in an exceedingly handy platform.

Staying Connected
The P535 helps the business executive stay connected while on the move, offering push email, Internet access, off-site synchronization of calendar and contact information over wireless (802.11b+g) or mobile phone GPRS networks. Coupled with the ability to view and edit Office documents, the P535 is the indispensable power tool of the mobile, dynamic workspace.

Integrated GPS
Originally developed for military use, Global Positioning System now has a wide range of civilian applications, for both work and play. Navigating appointment venues in a foreign land, tracking distance and speeds on road trips, treks or while jogging – the P535 offers the wonders of GPS in a compact, handy formfactor.

Integrated Auto-focus Camera
The P535's integrated auto-focus 2.0 megapixel camera is not only capable of high quality pictures, it's also a business card scanner, picking up contact details off photographed business cards in a snap – especially convenient when attending business conventions.

Easy Encryption
ASUS has packed the P535 with proprietary user-friendly software and features. Among the most useful, is the Secret Folder, through which the user can encrypt and protect sensitive personal or business information from prying eyes.

Leading Platform
Underlying the P535's many features, is the Windows Mobile 5.0 operating system, the leading mobile platform with plenty of support and software available, full suite of multimedia playback functionality, and most importantly, the reliance on flash memory: data stored in the P535 remains stored, even if the P535 has lost all power.

Short summary description ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White:
This short summary of the ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P535, 2.8", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.256 GB

Long summary description ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White:
This is an auto-generated long summary of ASUS P535 handheld mobile computer 2.8" 240 x 320 pixels 4.94 oz (140 g) White based on the first three specs of the first five spec groups.

ASUS P535. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB, Compatible memory cards: MiniSD. Processor frequency: 0.52 GHz

Display
Display
TFT
Display diagonal *
2.8"
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Internal memory type
RAM
Flash memory *
0.256 GB
Compatible memory cards *
MiniSD
Processor
Processor frequency *
0.52 GHz
Network
Communication
GSM 900/1800/1900, GPRS Class 10
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Networking features
GSM
Operating frequency
900/1800/1900 MHz
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF Star III
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
2 MP
Camera
Video capture resolution (max)
240 x 320 pixels
Auto focus
Yes
Video
Video compression formats
MPEG4
Motion JPEG frame rate
15 fps
Ports & interfaces
Headphone outputs
1
Interface
USB 1.1
Performance
Product color *
White
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Power
Battery capacity *
1300 mAh
Battery technology
Lithium-Ion (Li-Ion)
Talk time
5 h
Standby time
150 h
Weight & dimensions
Weight *
4.94 oz (140 g)
Width
4.29" (109 mm)
Depth
2.32" (59 mm)
Height
0.748" (19 mm)
Wireless LAN features
Wireless technology
802.11b+g