Nokia logo

Nokia E63 2.36" 1500 mAh Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35021
Info modified on:
22 Sept 2023, 15:03:02
Long product name Nokia E63 2.36" 1500 mAh Red:

E63 Smartphone Red

Short summary description Nokia E63 2.36" 1500 mAh Red:

Nokia E63, 2.36", 320 x 240 pixels, Red

Long summary description Nokia E63 2.36" 1500 mAh Red:

Nokia E63. Display diagonal: 2.36", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Red. Weight: 4.44 oz (126 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.