Alessi 829 serving basket Oval Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28520
Info modified on:
17 May 2018, 19:58:14
Long product name Alessi 829 serving basket Oval Stainless steel:

829, Oval wire basket

Short summary description Alessi 829 serving basket Oval Stainless steel:

Alessi 829, Oval, Stainless steel, Stainless steel, 11" (280 mm), 7.87" (200 mm)

Long summary description Alessi 829 serving basket Oval Stainless steel:

Alessi 829. Form factor: Oval, Material: Stainless steel, Product color: Stainless steel. Width: 11" (280 mm), Depth: 7.87" (200 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.