location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 10650000 ring binder A5 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10650000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10650000 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:17:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 10650000 ring binder A5 Black:
This short summary of the Leitz 10650000 ring binder A5 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 10650000, A5, Cardboard, Black, White, 350 sheets, 80 g/m²

Long summary description Leitz 10650000 ring binder A5 Black:
This is an auto-generated long summary of Leitz 10650000 ring binder A5 Black based on the first three specs of the first five spec groups.

Leitz 10650000. Format: A5, Material: Cardboard, Product color: Black. Width: 2.36" (60 mm), Depth: 8.58" (218 mm), Height: 9.06" (230 mm)

Features
Format *
A5
Material
Cardboard
Product color
Black
Inner color
White
Maximum capacity
350 sheets
Media weight
80 g/m²
Rings quantity
2
Pocket
No
Reinforced edges
No
Spine label
Yes
Features
Thumb hole
Yes
Mechanism type
Lever
Certification
FSC, GS
Weight & dimensions
Width
2.36" (60 mm)
Depth
8.58" (218 mm)
Height
9.06" (230 mm)
Weight
9.88 oz (280 g)
Technical details
Sustainability certificates
Blue Angel
Brand Image Article code product Stock Price from
Leitz 10660000 ring binder A5 Black Leitz 10660000 ring binder A5 Black
(show image)
10660000 10660000 0.00
(excl. VAT)
0 (incl. VAT)