location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP02UCM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100012433
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC NP02UCM :
The short editorial description of NEC NP02UCM

NP02UCM Ceiling mount
More>>>
Short summary description NEC NP02UCM:
This short summary of the NEC NP02UCM data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP02UCM, White, -25 - 25°, 360°, 15.4 lbs (7 kg)

Long summary description NEC NP02UCM:
This is an auto-generated long summary of NEC NP02UCM based on the first three specs of the first five spec groups.

NEC NP02UCM. Product color: White, Tilt angle range: -25 - 25°, Turn angle: 360°. Maximum weight capacity: 15.4 lbs (7 kg)

Country Distributor
United Kingdom 1 distributor(s)