location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft DVI-D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D02V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774025 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:19
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - Video port type: DVI-D
  • - Black
Long product name ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m) :
The short editorial description of ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m)

6 DVI SPLITTER CABLE
More>>>
ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m):
The official marketing text of ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m) as supplied by the manufacturer

6 DVI SPLITTER CABLE

Short summary description ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m):
This short summary of the ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 6ft DVI-D, 70.9" (1.8 m), DVI-D, Black, DVI-D SL, Audio 3.5mm, DVI-D SL, Audio 3.5mm, 1" (2.54 cm)

Long summary description ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m):
This is an auto-generated long summary of ATEN 6ft DVI-D KVM cable Black 70.9" (1.8 m) based on the first three specs of the first five spec groups.

ATEN 6ft DVI-D. Cable length: 70.9" (1.8 m), Video port type: DVI-D, Product color: Black. Package length: 1" (2.54 cm), Package width: 2.5" (63.5 mm), Package height: 7.5" (190.5 mm). Connector(s): DVI-D SL, 3.5mm Jack

Performance
Product color
Black
Cable length *
70.9" (1.8 m)
Video port type *
DVI-D
Connector 1
DVI-D SL, Audio 3.5mm
Connector 2
DVI-D SL, Audio 3.5mm
Packaging data
Package length
1" (2.54 cm)
Package width
2.5" (63.5 mm)
Package height
7.5" (190.5 mm)
Package weight
8.32 oz (235.9 g)
Other features
Connector(s)
DVI-D SL, 3.5mm Jack
Brand Image Article code product Stock Price from
ATEN 2L-7D05U KVM cable Black 196.9" (5 m) ATEN 2L-7D05U KVM cable Black 196.9" (5 m)
(show image)
2L-7D05U DVI-D USB KVM Cable 5m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)