location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft PS/2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5702P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772694 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Long product name ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m) :
The short editorial description of ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m)

MASTER VIEW KVM CBL DB15M TO PS2/VGA 6FT
More>>>
ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m):
The official marketing text of ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m) as supplied by the manufacturer

MASTER VIEW KVM CBL DB15M TO PS2/VGA 6FT

Short summary description ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m):
This short summary of the ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 6ft PS/2, 70.9" (1.8 m), PS/2, PS/2, VGA, Black, 2 x 6 pin mini-DIN M, 1 x HDB-15 M

Long summary description ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m):
This is an auto-generated long summary of ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m) based on the first three specs of the first five spec groups.

ATEN 6ft PS/2. Cable length: 70.9" (1.8 m), Keyboard port type: PS/2, Mouse port type: PS/2. Connector(s): 6 pin mini-DIN, HDB-15, SPHD-15

Performance
Product color
Black
Cable length *
70.9" (1.8 m)
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Video port type *
VGA
Connector 1
2 x 6 pin mini-DIN M, 1 x HDB-15 M
Connector 2
SPHD-15
Other features
Connector(s)
6 pin mini-DIN, HDB-15, SPHD-15
Brand Image Article code product Stock Price from
ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m) ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m)
(show image)
2L-5502UP 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5503UP KVM cable Black 118.1" (3 m) ATEN 2L5503UP KVM cable Black 118.1" (3 m)
(show image)
2L-5503UP 2L5503UP 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5301U KVM cable Black 47.2" (1.2 m) ATEN 2L5301U KVM cable Black 47.2" (1.2 m)
(show image)
2L-5301U 2L5301U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5301P KVM cable Black 47.2" (1.2 m) ATEN 2L5301P KVM cable Black 47.2" (1.2 m)
(show image)
2L-5301P 2L5301P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 KVM cable Black 70.9" (1.8 m) ATEN PS/2 KVM cable Black 70.9" (1.8 m)
(show image)
2L-7D02P PS/2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
ATEN DVI-I KVM cable Black 70.9" (1.8 m) ATEN DVI-I KVM cable Black 70.9" (1.8 m)
(show image)
2L-7D02I DVI-I KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM cable Black 196.9" (5 m) ATEN USB KVM cable Black 196.9" (5 m)
(show image)
2L-5305UU USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM cable Black 118.1" (3 m) ATEN USB KVM cable Black 118.1" (3 m)
(show image)
2L-5303UU USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)