location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L5203P KVM cable Black 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 KVM Cable 3m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5203P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423771222 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L5203P KVM cable Black 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Connector: HDB & PS/2
  • - Console Connector:3 in 1 SPHD(Keyboard/Mouse/Video)
  • - Length:3m (Slim)
Long product name ATEN 2L5203P KVM cable Black 118.1" (3 m) :
The short editorial description of ATEN 2L5203P KVM cable Black 118.1" (3 m)

3M PS/2 KVM Cable with 3 in 1 SPHD
More>>>
ATEN 2L5203P KVM cable Black 118.1" (3 m):
The official marketing text of ATEN 2L5203P KVM cable Black 118.1" (3 m) as supplied by the manufacturer

PC Connector: HDB & PS/2
Console Connector:3 in 1 SPHD(Keyboard/Mouse/Video)
Length:3m (Slim)
Please see "KVM Cables Table" for compatible products

Short summary description ATEN 2L5203P KVM cable Black 118.1" (3 m):
This short summary of the ATEN 2L5203P KVM cable Black 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L5203P, 118.1" (3 m), PS/2, PS/2, VGA, Black, HDB-15 + 2 x PS/2

Long summary description ATEN 2L5203P KVM cable Black 118.1" (3 m):
This is an auto-generated long summary of ATEN 2L5203P KVM cable Black 118.1" (3 m) based on the first three specs of the first five spec groups.

ATEN 2L5203P. Cable length: 118.1" (3 m), Keyboard port type: PS/2, Mouse port type: PS/2. Weight: 10.1 oz (286 g), Package weight: 10.4 oz (294 g). Master (outer) case net weight: 31.5 lbs (14.3 kg), Master (outer) case width: 13" (330 mm), Master (outer) case length: 17.7" (450 mm)

Performance
Product color
Black
Cable length *
118.1" (3 m)
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Connector 1
HDB-15 + 2 x PS/2
Connector 2
SPHD-15
Connector 1 gender
Male
Connector 2 gender
Male
Packaging data
Weight
10.1 oz (286 g)
Packaging data
Package weight
10.4 oz (294 g)
Logistics data
Master (outer) case net weight
31.5 lbs (14.3 kg)
Harmonized System (HS) code
84733080
Master (outer) case width
13" (330 mm)
Master (outer) case length
17.7" (450 mm)
Master (outer) case height
11" (280 mm)
Master (outer) case weight
34 lbs (15.4 kg)
Quantity per master (outer) case
50 pc(s)
Brand Image Article code product Stock Price from
ATEN 2L-7D02UDPX5 KVM cable Black 70.9" (1.8 m) ATEN 2L-7D02UDPX5 KVM cable Black 70.9" (1.8 m)
(show image)
2L-7D02UDPX5 USB DisplayPort Dual Display Secure KVM; 1,8M USB DisplayPort Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D02UDPX4 KVM cable Black 70.9" (1.8 m) ATEN 2L-7D02UDPX4 KVM cable Black 70.9" (1.8 m)
(show image)
2L-7D02UDPX4 DisplayPort Secure KVM; 1,8M USB DisplayPort 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D02DHX2 KVM cable Black 70.9" (1.8 m) ATEN 2L-7D02DHX2 KVM cable Black 70.9" (1.8 m)
(show image)
2L-7D02DHX2 HDMI to DVI-D USB USB KVM Cable with Audio; 1,8M USB HDMI to DVI-D Secure KVM 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D02DH KVM cable Black 70.9" (1.8 m) ATEN 2L-7D02DH KVM cable Black 70.9" (1.8 m)
(show image)
2L-7D02DH HDMI to DVI-D USB USB KVM Cable with Audio; 1,8M USB HDMI to DVI-D 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D02UD KVM cable Black 70.9" (1.8 m) ATEN 2L-7D02UD KVM cable Black 70.9" (1.8 m)
(show image)
2L-7D02UD DVI-D Dual Link USB KVM Cable 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D02U KVM cable Black 70.9" (1.8 m) ATEN 2L-7D02U KVM cable Black 70.9" (1.8 m)
(show image)
2L-7D02U DVI-D USB KVM Cable 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5305U KVM cable Black 196.9" (5 m) ATEN 2L-5305U KVM cable Black 196.9" (5 m)
(show image)
2L-5305U USB KVM Cable 5m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5303U KVM cable Black 118.1" (3 m) ATEN 2L-5303U KVM cable Black 118.1" (3 m)
(show image)
2L-5303U USB KVM Cable 3m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5303P KVM cable Black 118.1" (3 m) ATEN 2L-5303P KVM cable Black 118.1" (3 m)
(show image)
2L-5303P PS/2 KVM Cable 3m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5302UP KVM cable Black 70.9" (1.8 m) ATEN 2L-5302UP KVM cable Black 70.9" (1.8 m)
(show image)
2L-5302UP PS/2 USB KVM Cable 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)