location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L5005U KVM cable 196.9" (5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L5005U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5005U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792132162 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN 2L5005U KVM cable 196.9" (5 m) :
The short editorial description of ATEN 2L5005U KVM cable 196.9" (5 m)

16 FEET USB KVM CABLE
More>>>
ATEN 2L5005U KVM cable 196.9" (5 m):
The official marketing text of ATEN 2L5005U KVM cable 196.9" (5 m) as supplied by the manufacturer

16 FEET USB KVM CABLE

Short summary description ATEN 2L5005U KVM cable 196.9" (5 m):
This short summary of the ATEN 2L5005U KVM cable 196.9" (5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L5005U, 196.9" (5 m), VGA, VGA, USB, VGA, USB, Male/Male, Aten CE700

Long summary description ATEN 2L5005U KVM cable 196.9" (5 m):
This is an auto-generated long summary of ATEN 2L5005U KVM cable 196.9" (5 m) based on the first three specs of the first five spec groups.

ATEN 2L5005U. Cable length: 196.9" (5 m), Video port type: VGA, Connector 1: VGA, USB. Connector(s): HD-15, USB A

Performance
Cable length *
196.9" (5 m)
Video port type *
VGA
Connector 1
VGA, USB
Connector 2
VGA, USB
Performance
Connector gender
Male/Male
Compatible products
Aten CE700
Other features
Connector(s)
HD-15, USB A
Brand Image Article code product Stock Price from
ATEN 2L5301U KVM cable Black 47.2" (1.2 m) ATEN 2L5301U KVM cable Black 47.2" (1.2 m)
(show image)
2L-5301U 2L5301U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5301P KVM cable Black 47.2" (1.2 m) ATEN 2L5301P KVM cable Black 47.2" (1.2 m)
(show image)
2L-5301P 2L5301P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5206UP KVM cable Black 236.2" (6 m) ATEN 2L-5206UP KVM cable Black 236.2" (6 m)
(show image)
2L-5206UP USB KVM Cable 6m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5005P KVM cable 196.9" (5 m) ATEN 2L5005P KVM cable 196.9" (5 m)
(show image)
2L-5005P/C 2L5005P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5003P KVM cable 118.1" (3 m) ATEN 2L5003P KVM cable 118.1" (3 m)
(show image)
2L-5003P/C 2L5003P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft USB KVM cable Black ATEN 6ft USB KVM cable Black
(show image)
2L-5002U 6ft USB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-2L5002P/C ATEN AT-2L5002P/C
(show image)
2L-5002P/C AT-2L5002P/C 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D05U KVM cable Black 196.9" (5 m) ATEN 2L-7D05U KVM cable Black 196.9" (5 m)
(show image)
2L-7D05U DVI-D USB KVM Cable 5m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5203A KVM cable Black 118.1" (3 m) ATEN 2L5203A KVM cable Black 118.1" (3 m)
(show image)
2L-5203A 2L5203A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5205A KVM cable Black 196.9" (5 m) ATEN 2L5205A KVM cable Black 196.9" (5 m)
(show image)
2L-5205A 2L5205A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)