location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L2703
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-2703 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400643 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - DB-25 Male
  • - DB-25 Female
  • - Black
Guarantee:
Long product name ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25 :
The short editorial description of ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25

10FT DAISY CHAIN CABLE(DB25-M/F)
More>>>
ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25:
The official marketing text of ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25 as supplied by the manufacturer

10FT DAISY CHAIN CABLE(DB25-M/F)

Short summary description ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25:
This short summary of the ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L2703, Black, 118.1" (3 m), DB-25, DB-25, Male, Female

Long summary description ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25:
This is an auto-generated long summary of ATEN 2L2703 serial cable Black 118.1" (3 m) DB-25 based on the first three specs of the first five spec groups.

ATEN 2L2703. Product color: Black, Cable length: 118.1" (3 m), Connector 1: DB-25

Features
Product color *
Black
Cable length *
118.1" (3 m)
Connector 1 *
DB-25
Features
Connector 2 *
DB-25
Connector 1 gender
Male
Connector 2 gender
Female
Compatible products
Aten KH2508A, KH2516A
Country Distributor
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)