location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 10ft PS/2 KVM cable Black 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10ft PS/2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1703P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423771680 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 10ft PS/2 KVM cable Black 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Long product name ATEN 10ft PS/2 KVM cable Black 118.1" (3 m) :
The short editorial description of ATEN 10ft PS/2 KVM cable Black 118.1" (3 m)

MasterView Pro 1000 Series - 3m
More>>>
ATEN 10ft PS/2 KVM cable Black 118.1" (3 m):
The official marketing text of ATEN 10ft PS/2 KVM cable Black 118.1" (3 m) as supplied by the manufacturer

The cables that you use when connecting your computer to our MasterView KVM switches play a very important role in the quality of the communication between the PCs and the MasterView unit. Our custom made cables are designed to provide the highest signal capacity along with the lowest signal loss. What this means, to you as the consumer, is that you will receive the highest quality video output even in the higher SuperVGA video modes. An Average Cable Your average cable has one layer of shielding, a thin layer of mylar foil that has been cut into a very long and narrow, approximately one half of an inch wide, strip that is wound in a spiral pattern around the wires, also called leads, in order to reduce the cost of the cable. There are a few problems with this method of shielding a signal bearing cables, first and foremost among them is the fact that this wrapped foil method can "leak" RF (radio frequency) interference. Additionally the manufacturers of your average cables use very small wires to carry the information generally they use 28 or 26 AWG wires (in AWG the higher the number for the gauge the smaller the actual size of the wire) to carry their information, this is another concession to reducing the manufacturing costs of the cables. Some of your other "Premium" cables are made in the same way and with the same materials as your average cable. The manufacturers put fancy connectors on the cable then stamp the word "Premium" on the packaging and then charge you more for the cable. ATEN's Premium Cable At ATEN we have invested millions of dollars into cable manufacturing to ensure the highest quality cables at the lowest possible cost. Our cables are double shielded, beneath the PVC outer insulator you will find a copper braid RF shield, then beneath that you will find the mylar foil shield. Unlike our competitors instead of spiral wrapping the mylar foil shield, we take a single piece and enclose the signal carrying wires in a one-piece envelope. All our cables are manufactured with low resistance and low capacitance 24 AWG wires to ensure the best video performance. Another important difference between our cables and those of our competitors is that we use coaxial wires to carry the red, green, and blue video signals. Our competitors just throw the signal and its ground on two separate wires. By using coaxial wires we reduce the possibilities of interference even farther. Our video cable is also built in compliance with standard UL 2919. The cables we manufacture for our mouse and keyboard are also built to our high quality requirements and are in compliance with the UL 2464 standard.

-All our cables are double shielded to prevent RF Interference even in the most electronically noisy environments.
-All our cables use low resistance and low capacitance 24 gauge wire to ensure peak performance.
-Our VGA cables comply with UL 2919 specifications.
-Our Keyboard and Mouse Cables comply with UL 2464 specifications .

Short summary description ATEN 10ft PS/2 KVM cable Black 118.1" (3 m):
This short summary of the ATEN 10ft PS/2 KVM cable Black 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 10ft PS/2, 118.1" (3 m), PS/2, PS/2, VGA, Black, 2 x 6 pin mini-DIN (M), 1 x HDB-15 (M), 2 x 3.5mm Audio

Long summary description ATEN 10ft PS/2 KVM cable Black 118.1" (3 m):
This is an auto-generated long summary of ATEN 10ft PS/2 KVM cable Black 118.1" (3 m) based on the first three specs of the first five spec groups.

ATEN 10ft PS/2. Cable length: 118.1" (3 m), Keyboard port type: PS/2, Mouse port type: PS/2. Connector(s): 6-pin mini-DIN, HDB-15, 3.5mm Jack, DB-25

Performance
Product color
Black
Cable length *
118.1" (3 m)
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Connector 1
2 x 6 pin mini-DIN (M), 1 x HDB-15 (M), 2 x 3.5mm Audio
Performance
Connector 2
DB-25 (M)
Connector 1 gender
Male
Connector 2 gender
Male
Logistics data
Harmonized System (HS) code
84733080
Other features
Connector(s)
6-pin mini-DIN, HDB-15, 3.5mm Jack, DB-25
Brand Image Article code product Stock Price from
ATEN 33ft PS/2 KVM cable Black 393.7" (10 m) ATEN 33ft PS/2 KVM cable Black 393.7" (10 m)
(show image)
2L-1710P 33ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 16ft PS/2 KVM cable Gray 191.7" (4.87 m) ATEN 16ft PS/2 KVM cable Gray 191.7" (4.87 m)
(show image)
2L-1605P 16ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Gray 118.1" (3 m) ATEN 10ft PS/2 KVM cable Gray 118.1" (3 m)
(show image)
2L-1603P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 30ft PS/2 KVM cable Black 393.7" (10 m) ATEN 30ft PS/2 KVM cable Black 393.7" (10 m)
(show image)
2L-1010P 30ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Black 118.1" (3 m) ATEN 10ft PS/2 KVM cable Black 118.1" (3 m)
(show image)
2L-1003P/C 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m) ATEN 6ft PS/2 KVM cable Black 70.9" (1.8 m)
(show image)
2L-1001P/C 6ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L1601P KVM cable Gray 70.9" (1.8 m) ATEN 2L1601P KVM cable Gray 70.9" (1.8 m)
(show image)
2L-1601P 2L1601P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m) ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m)
(show image)
2L-1005P/C PS/2 KVM Cable, 5m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 6m KVM cable Gray 236.2" (6 m) ATEN PS/2 , 6m KVM cable Gray 236.2" (6 m)
(show image)
2L-1006P/C PS/2 KVM Cable, 6m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 10m KVM cable Gray 393.7" (10 m) ATEN PS/2 , 10m KVM cable Gray 393.7" (10 m)
(show image)
2L-1610P PS/2 KVM Cable, 10m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)