location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DUB-H4 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUB-H4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUB-H4/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032976048481 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 379010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DUB-H4 480 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
Guarantee: 1 year
Long product name D-Link DUB-H4 480 Mbit/s :
The short editorial description of D-Link DUB-H4 480 Mbit/s

4-Port, USB 2.0
More>>>
D-Link DUB-H4 480 Mbit/s:
The official marketing text of D-Link DUB-H4 480 Mbit/s as supplied by the manufacturer

The D-Link 4-Port USB 2.0 Hub (DUB-H4) provides four additional USB 2.0 ports to your PC or Mac, allowing you to connect USB devices such as digital cameras, external hard drives, flash drives, and printers. Providing data rates of up to 480Mbps, this 4-port hub is the ideal solution for transferring data between your computer and external USB storage devices.

SIMPLE PLUG-AND-PLAY

Designed to provide quick and easy access, the DUB-H4 is equipped with four type “A” downstream ports for connecting USB peripherals or other USB hubs. The DUB-H4 does not require any software or complicated installation process. It is a Plug-and-Play device that provides seamless connectivity to both PCs and Macs. You can simply connect the DUB-H4 to your computer and start connecting your USB devices.

BACKWARD COMPATIBLE WITH USB 1.1

The DUB-H4 is backward compatible with USB 1.1 devices, ensuring connectivity between your computer and legacy USB devices. Diagnostic LEDs located on the front of the device provide power state and port status.

The D-Link 4-Port USB 2.0 Hub (DUB-H4) is an excellent choice for adding more USB ports to your computer for connecting your existing peripherals as well as adding the latest USB cameras and external storage devices.

Short summary description D-Link DUB-H4 480 Mbit/s:
This short summary of the D-Link DUB-H4 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DUB-H4, USB 2.0, 480 Mbit/s, FCC CE C-Tick, 5 V, Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home,..., Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X...

Long summary description D-Link DUB-H4 480 Mbit/s:
This is an auto-generated long summary of D-Link DUB-H4 480 Mbit/s based on the first three specs of the first five spec groups.

D-Link DUB-H4. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Certification: FCC CE C-Tick. Input voltage: 5 V. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home,..., Mac operating systems supported: Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X.... Width: 2.48" (63 mm), Depth: 4.09" (104 mm), Height: 1.14" (29 mm)

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
5
Ports quantity *
4
Card reader integrated
No
DC-in jack
Yes
Features
Data transfer rate *
480 Mbit/s
LED indicators
Yes
Plug and Play
Yes
Certification
FCC CE C-Tick
Power
Input voltage
5 V
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
2.48" (63 mm)
Depth
4.09" (104 mm)
Height
1.14" (29 mm)
Packaging data
Package width
4.13" (105 mm)
Package depth
6.3" (160 mm)
Package height
3.7" (94 mm)
Packaging data
Package weight
13.3 oz (378 g)
Packaging content
Cables included
USB
Logistics data
Pallet gross weight (air)
586.2 lbs (265.9 kg)
Number of cartons per pallet (air)
30 pc(s)
Quantity per pallet (air)
600 pc(s)
Pallet height (air)
53.5" (136 cm)
Pallet gross weight (sea)
804.7 lbs (365 kg)
Number of cartons per pallet (sea)
42 pc(s)
Quantity per pallet (sea)
840 pc(s)
Pallet height (sea)
72.8" (185 cm)
Pallet width
43.3" (110 cm)
Pallet length
47.2" (120 cm)
Shipping (inner) case width
13.1" (33.2 cm)
Shipping (inner) case length
19.3" (49 cm)
Harmonized System (HS) code
84719000
Shipping (inner) case height
9.61" (24.4 cm)
Shipping (inner) case weight
18.1 lbs (8.23 kg)
Quantity per shipping (inner) case
20 pc(s)
Shipping (inner) case net weight
8.82 lbs (4 kg)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:28:17
Uk has collected 1 expert review for D-Link DUB-H4 480 Mbit/s and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Brand Image Article code product Stock Price from
D-Link DUB-1340 interface hub Black D-Link DUB-1340 interface hub Black
(show image)
DUB-1340 DUB-1340 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)