location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPAF21 Filter kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946443133 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2022 11:22:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ELPAF21 Filter kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Filter kit
  • - Brand compatibility: Epson
  • - Black
Long product name Epson ELPAF21 Filter kit :
The short editorial description of Epson ELPAF21 Filter kit

Air Filter - ELPAF21
More>>>
Short summary description Epson ELPAF21 Filter kit:
This short summary of the Epson ELPAF21 Filter kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPAF21, Filter kit, Epson, Black, EH-TW3500, EH-TW4400, EH-TW4400 - Light Power Edition, EH-TW5500 - Light Power Edition, EH-TW3500..., 1.73" (44 mm), 11.1" (283 mm)

Long summary description Epson ELPAF21 Filter kit:
This is an auto-generated long summary of Epson ELPAF21 Filter kit based on the first three specs of the first five spec groups.

Epson ELPAF21. Product type: Filter kit, Brand compatibility: Epson, Product color: Black. Package width: 1.73" (44 mm), Package depth: 11.1" (283 mm), Package height: 3.58" (91 mm). Quantity per pallet: 440 pc(s), Quantity per pack: 1 pc(s), Pallet length: 47.2" (120 cm)

Features
Product type *
Filter kit
Brand compatibility *
Epson
Product color
Black
Compatibility
EH-TW3500, EH-TW4400, EH-TW4400 - Light Power Edition, EH-TW5500 - Light Power Edition, EH-TW3500 - Light Power Edition, EH-TW3500 Football Edition, EH-TW3600 LW, EH-TW3600 Light Power Edition
Weight & dimensions
Package width
1.73" (44 mm)
Package depth
11.1" (283 mm)
Package height
3.58" (91 mm)
Package weight
0.00522 oz (0.148 g)
Technical details
Country of origin
Spain
Logistics data
Quantity per pallet
440 pc(s)
Quantity per pack
1 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
25" (63.4 cm)
Quantity per pallet layer
40 pc(s)
Quantity per pallet layer (UK)
50 pc(s)
Quantity per pallet (UK)
550 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
25" (63.4 cm)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)