location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-PLB 201M TV mount/stand 55" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICA-PLB 201M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-PLB 201M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8057685301245
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:46:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Techly ICA-PLB 201M TV mount/stand 55" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 55.1 lbs (25 kg)
  • - Minimum screen size: 23" Maximum screen size: 55" Wall
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm)
  • - Number of displays supported: 1
  • - Black
More>>>
Short summary description Techly ICA-PLB 201M TV mount/stand 55" Black:
This short summary of the Techly ICA-PLB 201M TV mount/stand 55" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-PLB 201M, 23", 55", 2.95 x 2.95" (75 x 75 mm), 15.7 x 15.7" (400 x 400 mm), 0 - 15°, Black

Long summary description Techly ICA-PLB 201M TV mount/stand 55" Black:
This is an auto-generated long summary of Techly ICA-PLB 201M TV mount/stand 55" Black based on the first three specs of the first five spec groups.

Techly ICA-PLB 201M. Maximum weight capacity: 55.1 lbs (25 kg), Minimum screen size: 23", Maximum screen size: 55", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Tilt angle range: 0 - 15°. Product color: Black

Mounting
Minimum screen size
23"
Maximum weight capacity *
55.1 lbs (25 kg)
Maximum screen size *
55"
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
15.7 x 15.7" (400 x 400 mm)
Panel mounting interface
75 x 75, 100 x 100, 200 x 100, 200 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 15°
Design
Product color *
Black
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
19.3" (490 mm)
Depth
0.748" (19 mm)
Height
16.7" (425 mm)
Weight
4.74 lbs (2.15 kg)
Other features
Number of products included
1 pc(s)
Brand Image Article code product Stock Price from
Techly ICA-PLB 890 TV mount/stand 80" Black Techly ICA-PLB 890 TV mount/stand 80" Black
(show image)
ICA-PLB 890 Tilting Wall Mount for TV LED LCD 42-80" Black 0.00
(excl. VAT)
0 (incl. VAT)