location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate PC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XE700T1A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XE700T1A-A05AU show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Convertible (Detachable) Mobile tablet Black
  • - 11.6" 1366 x 768 pixels
  • - Intel® Core™ i5 i5-2467M 1.6 GHz
  • - 128 GB SSD Card reader integrated
  • - Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - 41 Wh
  • - Windows 7 Home Premium 64-bit
Long product name Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black :
The short editorial description of Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Intel Core i5-2467M (3M Cache 1.6GHz), 11.6" HD LED 1366 x 768, 4GB DDR3 1333MHz, 128GB SSD, Intel HD Graphics 3000, 2.0M WebCam, WLAN 802.11 a/b/g/n, Bluetooth 3.0, Windows 7 Home Premium 64-bit
More>>>
Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
The official marketing text of Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black as supplied by the manufacturer

Do everything you need with Windows® 7

With the genuine Windows® 7 operating system you can enjoy the interface as a PC, but with a selection of input devices*. So it’s easy to create and manage your own content, like pictures and videos, and also do cool things like remote streaming of music from your home PC.
Input devices include capacitive touch screen, digitiser pen, docking cradle and bluetooth keyboard.

2nd generation Intel® Core™ i processor* with SSD

Features a state-of-the-art Intel® Core™ i5 Processor and a solid state drive (SSD) for fast data access. So you can quickly open multiple applications and get a lot done even when heavily multitasking, thanks to Intel’s intelligent Turbo Boost technology, which accelerates performance by dynamically allocating processing power where it's needed most.

FastStart – 15 sec booting

With Samsung's Fast Start technology and solid state drive (SSD) you can be up and running within 15 seconds of turning on – 60% faster than previous Samsung models

Wake up within seconds

Wake up from advanced sleep mode within seconds by pressing the power button.

860g weight, 12.85mm thickness Slate PC

Weighing 860g and just 12.85mm thick, the Slate PC design provides portability and versatility – on the desk or on the go. It's extremely easy to carry and will quickly slip into almost any bag or case, but it still incorporates comprehensive functionality for optimum performance while on the go.

Touch it. Type it. Write on it.

Experience a wide variety of user interface, including a wireless bluetooth keyboard, digitiser pen, capacitive 8-point touchscreen interface and slate PC dock, for maximum convenience and enhanced productivity. So you can simply touch, write, or type to take lecture/meeting notes, create documents/reports, give presentations, research online or enjoy a world of vivid entertainment.

Windows® 7 touch Apps

Samsung’s Touch Launcher provides rapid access to a range of touch-friendly applications. It’s pre-installed with popular applications. You can also access Windows applications, like e-mail and Messenger, and use widgets to check on performance, including battery life and Wi-Fi connections.

SuperBright Plus display

SuperBright Plus11.6” LCD display produces bright colours and sharp images with 400nit brightness. Its outstanding picture quality and text readability also mean you can enjoy brilliant HD entertainment almost anywhere you choose – even when you’re outside.

Up to 7 hours battery life

Set yourself free with a long battery life of up to 7 hours on a single charge. Carry on working in a cafe, classroom or wherever you choose to be.

Short summary description Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This short summary of the Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Slate PC 7 XE700T1A, 11.6", 1366 x 768 pixels, 128 GB, 4 GB, Windows 7 Home Premium, Black

Long summary description Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This is an auto-generated long summary of Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Samsung Slate PC 7 XE700T1A. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2467M. Internal memory: 4 GB. Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 30.3 oz (860 g). Operating system installed: Windows 7 Home Premium. Product color: Black

Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2467M
Processor cores
2
Processor threads
4
Processor boost frequency
2.3 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
L3
Motherboard chipset
Intel® HM65 Express
Integrated 4G WiMAX
Yes
Bus type
DMI
Conflict-Free processor
No
CPU multiplier (bus/core ratio)
16
Graphics & IMC lithography
32 nm
Processor code
SR0D6
Processor codename
Sandy Bridge
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
31.0 x 24.0 (BGA1023)
Stepping
J1
Supported instruction sets
AVX
System bus rate
5 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
17 W
Thermal Monitoring Technologies
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 3000
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
0.8 W
Camera
Main camera resolution (numeric)
2 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
DC-in jack
Yes
Design
Device type *
Mobile tablet
Form factor *
Convertible (Detachable)
Product color *
Black
Performance
GPS (satellite)
No
Trusted Platform Module (TPM)
No
Position location *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Smart Cache
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Battery
Battery capacity
41 Wh
Number of battery cells
4
Power
AC adapter power
40 W
Weight & dimensions
Width
11.7" (296 mm)
Depth
7.24" (184 mm)
Height
0.508" (12.9 mm)
Weight
30.3 oz (860 g)
Packaging content
Keyboard included
Yes
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Features
Images Type Map
Other features
Processor socket
BGA 1023
Docking connector
Yes
Wi-Fi
Yes
Processor ARK ID
56858
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 08:53:14
Uk has collected 61 expert reviews for Samsung Slate PC 7 XE700T1A Intel® Core™ i5 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-01-01 08:53:11
The Samsung Series 7 Slate takes a different path from that of other recent Windows 7 tablets, packing more-powerful components that include an Intel Core i5 processor and a 128GB solid-state drive. But the fancy ingredients aren't cheap: the Series 7...
Bottom line The Samsung Series 7 Slate is a sleek and powerful piece of hardware that will serve you well if you can bear its relatively high cost, and you can't wait for the wave of Windows 8 tablets due to arrive later this year. If you need to run Windows progr...
80%
pocket-lint.com
Updated:
2014-01-01 08:53:14
If you saw the tablets Microsoft gave away to developers at its Build event last year, you'll find the Series 7 Slate a familiar looking device. That's not surprising, as the Build tablet was a modified version of Samsung's Slate. The Slate is an inte...
Good Lightweight tablet PC, with combined touch and pin input. Large, bright screen and a powerful processor...
Bad Lack of I/O ports unless you use a docking station, nowhere to tuck the pen...
Bottom line The best Windows tablet yet? Fast, light and with responsive touch, long battery life and a full PC experience. It's also ready for Windows 8. What you pay is a full PC price though...
80%
pcworld.co.nz
Updated:
2014-01-01 08:53:14
Calling Samsung’s 11.6-inch Series 7 device a ‘tablet’ feels inaccurate. Yes, it uses the same form factor as devices like the Apple iPad and Samsung’s own Galaxy Tab, but it’s really not comparable. For now, we’re just going to use Samsung’s term: the...
80%
tomshardware.co.uk
Updated:
2014-01-01 08:53:14
Tablet PCs are a dying breed, and Windows 8 is still at least a year away. Until we see what Microsoft's next operating system has to offer, one tablet PC shows us why this form factor is still a winner. Samsung's Series 7 11.6" Slate breaks the mold...
0%
digitalversus.com
Updated:
2014-01-01 08:53:14
The Slate PC XE700 has a glossy screen (as is the way with all touchscreens) that's 11.6 inches in size and has the same 1366 x 768 pixel resolution as the 11.6-inch Apple MacBook Air and the Asus UX21E ultrabook. The maximum screen brightness is 380 c...
Good PLS screen (wide viewing angles), good contrast (790:1), Decent battery life (4 hrs 20 mins), Windows OS (loads of compatible software), Can switch between standard and tabletstyle Windows interfaces...
Bad Processing power capped, No mouse included, Gaming performances very limited, No stylusholder...
Bottom line The Samsung Slate PC is a versatile product that can be used as a tablet or a static workstation. As a tablet, the Slate PC XE700 is a good solution for fans of Windows 7, as it's the best implementation of Microsoft's OS we've seen yet in a touchscree...
80%
gadgetshow.channel5.com
Updated:
2014-01-01 08:53:14
The Samsung Series 7 Slate 700T is the most recent tablet to sport Windows Windows 7, and it's the closest we've seen yet to Android and iOS devices. The Apple iPad may have made the tablet form factor a must-have, but Microsoft was there long before w...
Good The Samsung Series 7 Slate 700T is an 11.6-inch tablet, offering full PC versatility and power in a package that's not much larger than a regular Apple iPad. It's not as desirable as the iPad 2, but it could be just the ticket if you need to run Windows or any Windows-based programs. The Samsung Series 7 Slate 700T is surprisingly small for a Windows-based machine, measuring in at just 12.5mm in...
Bad However good the Samsung Series 7 Slate 700T may be as an all-round package, it's still not as finger-friendly to use as a tablet as its rivals. There's a custom interface to hide the Windows OS, and you'll be able to use lots of different widgets, but carry out a few tasks and you'll find yourself heading back into the world of Windows. It's passable, but it's simply not as good as iOS on a tabl...
Bottom line The Samsung Series 7 Slate 700T is the tablet to have if you need to run Windows. It's powerful, incredibly portable, looks great and is packed with features – we especially like the Bluetooth keyboard and dock. It still can't match Apple or Android in...
80%
trustedreviews.com
Updated:
2014-01-01 08:53:14
When we previewed the Samsung Series 7 Slate back in August, it seemed like the best Windows 7 tablet on the market by a very long shot. Considering what is included inside, it is incredibly slim at a mere 12.5mm thick and weighs a relatively light 860g -...
Good Most powerful Windows 7 tablet, Beautiful PLS screen, Thin and light, Wacom pen, Media dock, Wireless Bluetooth keyboard...
Bad Build quality issues, No carrying case/pen storage, Awkward aspect ratio, Windows 7 not designed for touch, No USB 3, 128GB SSD or 3G option...
Bottom line With its sleek lines and alluring finish, the Samsung Series 7 Slate 700T is the most attractive Windows 7 tablet going. It's also the most powerful, and the one with the best accessories thanks to its included Wacom stylus, media dock and wireless keyboa...
70%
thunderbaylive.com
Updated:
2014-08-13 06:33:57
Lisa Gade demos Windows 8 Release Preview on the Samsung Series 7 tablet and the Lenovo ThinkPad X230 notebook...
0%
tbreak.ae
Updated:
2016-11-24 06:24:17
When it comes to tablets, the iPad has it nailed. Yes, its lacking in certain aspects but the overall experience that it delivers is above and beyond anything else currently out there. I’ve played with a lot of Android based tablets in the last year an...
Good Fast hardware, beautiful screen and a stylus for precise computing on a tablet...
Bad OS not so touch friendly, a bit big and heavy and no holster for stylus on the tablet...
80%
pcworld.com_techhive.com
Updated:
2014-01-01 08:53:11
The Samsung Series 7 Slate takes a different path from tht of other recent Windows 7 tablets, packing more-powerful components that include an Intel Core i5 processor and a 128GB solid-state drive. But the fancy ingredients aren't cheap: The Series 7 s...
Good Powerful 2G Intel Core i5 processor, Roomy 128GB hard drive, Great screen with dual Wacom pen and touch...
Bad Fan runs almost all the time, Heat exhaust vent impedes use in portrait mode...
Bottom line Samsung has packed an entire Intel Core i5 laptop into a slim, light slate tablet. Too bad it had to pack a fan in there, too...
80%
tbreak.com
Updated:
2014-01-01 08:53:14
When it comes to tablets, the iPad has it nailed. Yes, its lacking in certain aspects but the overall experience that it delivers is above and beyond anything else currently out there. I’ve played with a lot of Android based tablets in the last year an...
Good Fast hardware, beautiful screen and a stylus for precise computing on a tablet...
Bad OS not so touch friendly, a bit big and heavy and no holster for stylus on the tablet...
80%
notebookcheck.net
Updated:
2014-01-01 08:53:14
A second box is supplied with the tablet containing accessories that complete the slate PC. There's a handy docking station and a nifty Bluetooth keyboard . Also included is a digitiser pen , which serves as an alternative input to using your finger. This...
Good Premium design, High quality materials, Included docking station, Bluetooth keyboad, Touch launcher, Bright display with good viewing angles, Satisfactory performance, Fast SSD, Long battery life...
Bad Reflective front face-plate, Very warm upper edge, Errors with the stylus...
Bottom line With the slate PC, Samsung is on uncommon ground and offers an interesting concept. For this the manufacturer demands a massive wad of cash. In return the user is promised the best from the world of notebooks and tablets. And as a matter of fact, the XE70...
87%
wired.com
Updated:
2014-01-01 08:53:14
The jury is still out on Windows 7 tablets — and, at this point, it looks like it may never come in — but with the Series 7 Slate, Samsung at least gives this difficult niche the old college try.Our last encounter with a Windows tablet dates back to Ma...
Good Go Back to Top. Skip To: Start of Article, microsoft, Samsung, Windows, Windows 7...
Bad Windows remains a struggle with a penandfinger interface. Samsung's Tabletesque addon is only threequarters baked. Dock and wireless keyboard cost extra. Tepid battery life of about 4.5 hours...
60%
engadget.com
Updated:
2014-01-01 08:53:14
All quiet on the Windows 7 tablet front? Well, no, but we haven't exactly seen many shots fired lately. Sure, HP recently refreshed the Slate 500 with the Slate 2, but for the most part, products like this have been eclipsed by excitement around Windows 8...
Good Fast performanceSmooth pen inputWorks well as a laptop replacement...
Bad Very short battery lifeHeavy and bulky for a tabletNo full-sized SD slot...
Bottom line The Series 7 is fast and powerful enough to replace a travel laptop, but with a price this high and battery life this short, it's best suited for businesses with very specific needs...
0%
liliputing.com
Updated:
2014-01-01 08:53:14
Samsung has released at least half a dozen Android tablets in the last year or so, but the Series 7 Slate is something different. It’s full-fledged Windows computer with a high resolution 11.6 inch display, a powerful Intel Core i5 processor, and supp...
Bottom line The Series 7 Slate PC is a tablet computer that’s powerful enough to be used as a laptop or desktop. It may be the only computer you need, which is something that sets it apart from most Android and iOS tablets which are best seen as items that you mig...
0%
mobiletechreview.com
Updated:
2014-01-01 08:53:14
twitter: @lisagade) Windows tablets get a bad rap among consumer product reviewers because they're more expensive than mobile OS tablets, they weigh more and tend to have shorter battery life. Vertical market users and artists see the beauty of Windo...
Good Relatively light, excellent touch experience by Windows standards, active digitizer with pen, fast, decent battery life, Relatively light, excellent touch experience by Windows standards, active digitizer with pen, fast, decent bat...
Bad Not cheap, but you do get what you pay for, Not cheap, but you do get what you pay for, Not cheap, but you do get what you pay for, Not cheap, but you do get what you pay for...
Bottom line The Samsung Series 7 Slate is definitely one of the best slate form factor Windows 7 tablets to hit the market. It packs plenty of power thanks to the Intel Core i5 CPU and Intel HD Graphics 3000 that trounce Atom-based tablets from HP and Fujitsu. Th...
80%
pcmag.com
Updated:
2014-01-01 08:53:14
The Samsung Series 7 Slate PC looks like one of the numerous tablets on the market, but this one shows consumers that you don't have to sacrifice features and comfort to get a Windows tablet. Most of the Windows tablets we've seen have run 32-bit versi...
Good Laptop capabilities in a tablet form factor, Core i5 CPU and 4GB of RAM, 128GB SSD...
Bad No tether or storage for stylus, Without the dock and keyboard, the tablet loses some of its functional appeal...
Bottom line The Samsung Series 7 Slate fills the gap between wimpy Windows tablets and clunky convertible laptops, providing a powerful processing and portable solution...
80%
computershopper.com
Updated:
2014-01-01 08:53:14
It doesn't take a relationship counselor to see it: In our reviews and others', Windows and touch-screen tablets don't have the best reputation for getting along. As we saw with Fujitsu's admirable attempt—the $849 Stylistic Q550 Slate PC—at massaging Windows...
Good Big, bright, and gorgeous screen, Good touch and multi-touch responsiveness for a Windows 7 slate, Fast processor, RAM and storage...
Bad Expensive, Too big and awkward to hold for long periods, Poor sound-recording capabilities...
Bottom line This powerful tablet has a beautiful, large 11.6-inch screen and runs Windows 7 respectably well. Consider it if you need the power of Windows in a tablet that can convert into a laptop via accessories, but mind the hefty weight and price...
70%
Laptopmag.com
Updated:
2014-01-01 08:53:14
The Samsung Series 7 Slate PC seeks to combine the portability of a tablet with the power of a laptop, hitting the sweet spot for business users who are constantly on the go. Equipped with a Core i5 processor and a 128GB solid state drive, this 11.6-in...
Good Strong performance, Solid design, Accessories included, Solid pen support...
Bad Larger and heavier than most tablets, Noticeable lag when rotating display, Expensive, Below-average battery life, Fan can be noisy...
Bottom line The 11.6-inch Samsung Series 7 Slate PC offers Core i5 power, a touch-friendly interface, and useful accessories, but the tablet experience is not the best you can get for your money.
60%
tabletpcreview.com
Updated:
2014-03-20 02:23:47
The Samsung Series 7 tablet is a compact yet flexible machine. This business-ready 11.6-inch slate tablet costs more than an Android tablet and an iPad put together, but it packs more powerful components along with Windows 7 Home Premium, or in our case...
Bottom line If the Samsung Series 7 is any indication, Windows 8-based tablets are going to be a big hit with the business set. Soon, we will have a Windows OS that is built for such a device. There will no doubt be a rush of Windows 8 tablets this fall after Micros...
0%
gottabemobile.com
Updated:
2014-03-26 01:44:58
These days whenever someone mentions the word “Tablet” visions of the iPad or something similar dance in their heads. Not that long ago a tablet was something quite different: a Windows-based slate computer.Since the rise of the new idea of the tablet the...
0%