Techly logo

Techly ICA-LCD 482-D monitor mount / stand 27" Desk Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71335
Info modified on:
31 Mar 2023, 11:31:54
Bullet Points Techly ICA-LCD 482-D monitor mount / stand 27" Desk Black:
  • - Bracket desktop ideally supportive monitor the work plan by increasing the operational space and reducing clutter; optimizes ergonomics allowing you to adjust the angle, height, rotation to identify the best location for visibility of the screen
  • - Easy to install, it is ideal for home, office and other special applications
  • - Support for desktop monitors 13-27"
  • - Supports VESA 75x75 and 100x100 mm
  • - Maximum weight supported: 20 kg (10 kg for each VESA)
  • - Adjustable height and fixing the monitor is in the vertical or horizontal position
Long product name Techly ICA-LCD 482-D monitor mount / stand 27" Desk Black:

13"-27" Desk Stand for 2 Monitor with Clamp

Short summary description Techly ICA-LCD 482-D monitor mount / stand 27" Desk Black:

Techly ICA-LCD 482-D, 44.1 lbs (20 kg), 13", 27", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Black

Long summary description Techly ICA-LCD 482-D monitor mount / stand 27" Desk Black:

Techly ICA-LCD 482-D. Maximum weight capacity: 44.1 lbs (20 kg), Minimum screen size: 13", Maximum screen size: 27", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -90 - 90°. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.