location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48 port 10/100 Rackmountable Layer 2 19" Smart Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB100S48S show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 48 Console port: RS-232
  • - Stackable
Guarantee: 5 years
Long product name Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged :
The short editorial description of Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged

48 port 10/100 Rackmountable Layer 2 19" Smart Switch
More>>>
Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged:
The official marketing text of Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged as supplied by the manufacturer

- Secure and effective network solution at an affordable cost
- Features powerful and comprehensive network management functions
- Rackmountable 19"

Short summary description Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged:
This short summary of the Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch, Unmanaged

Long summary description Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged:
This is an auto-generated long summary of Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged based on the first three specs of the first five spec groups.

Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Gigabit Ethernet (copper) ports quantity
4
Console port
RS-232
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Protocols
Supported network protocols
IEEE 802.3 10BASE-T; 802.3u 100BASE-TX; 802.3ab Gigabit copper
Design
Stackable *
Yes
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
17.4 x 12.2 x 1.73" (441 x 309 x 44 mm)
Connectivity technology
Wired
Brand Image Article code product Stock Price from
Conceptronic 8-port Gigabit switch Unmanaged Black Conceptronic 8-port Gigabit switch Unmanaged Black
(show image)
CGIGA8A 8 port Gigabit switch 0.00
(excl. VAT)
0 (incl. VAT)