location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-9352NA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-9352NA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085129498
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB 1000 MHz
  • - 241.4 lbs (109.5 kg)
Long product name Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm :
The short editorial description of Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm

1 GHz CPU, 1.5GB RAM, 320GB HDD, 8.9" Touch-Panel LCD, 1024 x 600, 35ppm, 600dpi, Duplex, A3, USB 2.0, Gigabit Ethernet, 109.5kg, Grey
More>>>
Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm:
The official marketing text of Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm as supplied by the manufacturer

In todays fast paced environment, you expect your MFP to achieve maximum uptime. The new Samsung MultiXpress C9352NA provide high-output workgroups optimal speed for printing, copying, scanning and faxing without sacrificing quality. Samsung Rendering Engine for Clean Page (ReCP) technology produces professional-grade printouts, and the polymerized toner provides a vivid and glossy finish with smaller and more uniform particles.

Extensive paper handling and finishing capabilities
Workgroup members can finish various types of documents with the optional 1,250 / 3,250 finisher (hole punch and booklet), stapling and folding features. Users can select from the optional dual-cassette feeder (DCF) and high-capacity feeder (HCF).

Wide media acceptance, including banners
The MultiXpress C9352NA MFPs can accept a wide array of media types. The A3-capable MFPs accept the widest copy paper weight in the class. A multipurpose tray supports envelopes of various widths, heavy stock paper and other special media. Additionally, the MFPs can support banners up to 1,200 mm x 320 mm (47.2" x 12.6").

Improve performance with twice the power
The MultiXpress C9352NA enhance office productivity with faster printing and scanning capabilities, powered by a fully integrated Samsung 1 GHz dual-core processor. Large print and copy jobs are easier to manage, and scanning throughput is increased. The dual-core processor performs printing tasks faster than a conventional praocessor, enabling employees to focus on core work activities.

Enjoy quality printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology and Up to 600 x 600 x 4 bit dpi improve the overall quality and vibrancy of your colour printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.

Prevent document fading with polymerized toner
Samsung polymerized toner produces smaller and more uniform particles than conventional toners. Printouts have crisper lines and intense colors, and pages curl less often. Additionally, the high wax content improves the image gloss and durability, which helps prevent the document from fading.

Low power consumption
The combined boards and chips that make up the All-in-One Board help reduce the number of complex parts, decreasing the failure rate. The All-in-One Board assists in controlling overall energy consumption by lowering power requirements. When compared to a conventional board during an internal test, the All-in-One Board helped reduce Typical Electricity Consumption (TEC) by up to 44.2 percent.
Samsung Instant Fusing System (IFS) technology also helps increase printing and copying speed. In addition, IFS reduces energy use, which further aids in controlling operating costs. The combination of the All-In-One Board, IFS and polymerized toner help companies decrease expenditures.

Reduced downtime for maintenance
Decreased maintenance and installation times help businesses meet deadlines within budget. Toner replacement for the MultiXpres C9352NA printers is designed for ease of use. In addition, users can correct paper jams without the need for a maintenance call. Fewer steps are required to replace high-frequency service items (HFSIs), such as fusers, rollers and image transfer units (ITUs). Fewer maintenance steps means the device is more readily available when users need it.

Simplified savings with the touch of a button
Businesses can lower operating expenses with greater ease using Eco Mode, an energy-saving feature that helps companies reduce paper and power costs. By simply pressing the Eco button on the MFP, users can print more onto every page, with options for 2-up, 4-up and duplex printing.
Additionally, users can select the option to automatically skip blank pages, which helps save on toner, further reducing supply expenses. Based on an internal Samsung test, Samsung MFPs with Eco Mode outperformed an MFP without Eco Mode: Easy Eco Driver provides users a preview of a document before printing, which helps reduce wasted printouts. While previewing the document, users can modify its format by removing text and images. The user can also adjust the layout (for example, from 1-up to 2-up printing) without changing the original document layout.

LCD control panel that is largest in its printer class
The colour LCD control panel on the MultiXpress C9352NA MFPs is 8.9 inches and is considered one of the largest MFPs in its class. The control panel tilts for convenient viewing of the current job status, following prompts during an operation and setting up menus. Also, LED indicators, such as low paper alerts or a ready-for-use indicator, help users more quickly determine the device status.

Short summary description Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm:
This short summary of the Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-9352NA, Laser, Color printing, 600 x 600 DPI, A3, Direct printing, Gray

Long summary description Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm:
This is an auto-generated long summary of Samsung CLX-9352NA multifunction printer Laser A3 600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

Samsung CLX-9352NA. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product color: Gray

Printing
Duplex printing mode
Auto/Manual
Resolution color
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
35 ppm
Warm-up time
39 s
Time to first page (black, normal)
9.5 s
Time to first page (color, normal)
10.5 s
Secure printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Copy speed (color, normal quality, A4)
35 cpm
Copy speed (black, normal, US Letter)
35 cpm
Copy speed (color, normal, US Letter)
35 cpm
Time to first copy (black, normal)
7.5 s
Time to first copy (color, normal)
8.5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed scanner
Scan technology
CCDM
Scan to
E-mail, FTP, USB
Scan speed (black)
45 inch/min
Scan speed (color)
45 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
No
Features
Maximum duty cycle *
150000 pages per month
Digital sender
No
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5Ce, PCL 6C, PDF 1.7, PostScript 3
Optional functions
Fax
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray, Sheetfed
Manual feeder
Yes
Maximum input capacity
3140 sheets
Input & output capacity
Maximum output capacity
3250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Heavyweight paper, Hole punched paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 216 g/m²
Auto Document Feeder (ADF) media weight
42 - 128 g/m²
Duplex media weight
50 - 128 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, LPR6, IPP, WSD
Supported network protocols (IPv6)
TCP/IP
Management protocols
SNMPv1.2, DHCP, DHCPv6, BOOTP, AutoIP, SetIP, SLP, UPnP, Bonjour, DNS, WINS
Authentication method
SNMPv3, SSL/TLS, IPsec, EAP
Mobile printing technologies
Not supported
Performance
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
1536 MB
Processor frequency
1000 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
54 dB
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.9"
Display resolution
1024 x 600 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1100 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Weight & dimensions
Width
26.7" (677.5 mm)
Depth
30" (763 mm)
Height
33.6" (853.6 mm)
Weight
241.4 lbs (109.5 kg)