StarTech.com logo

StarTech.com USBLT1MW lightning cable 39.4" (1 m) White

Data-sheet quality:
created/standardized by Icecat
Product views:
250420
Info modified on:
06 Sept 2024, 14:53:16
Bullet Points StarTech.com USBLT1MW lightning cable 39.4" (1 m) White:
  • - 1x Apple Lightning (8-pin) Connector_x000D_
  • - 1x USB 'A' male connector_x000D_
  • - Reversible Lightning connector_x000D_
  • - Aluminum-Mylar Foil with Braided Shielding_x000D_
  • - Supports high-speed USB data transfer rates of up to 480 Mbps_x000D_
  • - _x000D_
Guarantee:
2 Years
Long product name StarTech.com USBLT1MW lightning cable 39.4" (1 m) White:

StarTech.com 1m (3ft) White Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad - Charge and Sync Cable - 1 meter (USBLT1MW)

StarTech.com USBLT1MW lightning cable 39.4" (1 m) White:

Charge and Sync your Apple Lightning-equipped devices

The USBLT1MW 1m White Lightning to USB Cable for iPhone, iPod, and iPad provides a reliable solution for charging and syncing your newer generation Apple mobile devices with your PC or Mac computer, through an available USB port.

Plus, the reversible 8-pin Lightning connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This durable cable is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

The StarTech.com Advantage

- Complements your white Apple mobile devices
- No incorrect way of plugging the connector into your mobile device
- Guaranteed reliability, backed by StarTech.com 2-Year warranty

Short summary description StarTech.com USBLT1MW lightning cable 39.4" (1 m) White:

StarTech.com USBLT1MW, 39.4" (1 m), Lightning, USB A, Male, Male, White

Long summary description StarTech.com USBLT1MW lightning cable 39.4" (1 m) White:

StarTech.com USBLT1MW. Cable length: 39.4" (1 m), Connector 1: Lightning, Connector 2: USB A. Weight: 0.741 oz (21 g). Quantity per pack: 1 pc(s), Package width: 5.98" (152 mm), Package depth: 7.95" (202 mm). Master (outer) case width: 13.7" (348 mm), Master (outer) case length: 14" (356 mm), Master (outer) case height: 12.8" (325 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.