location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADE001EU power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADE001EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD-E001AEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766720151 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 18:37:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother ADE001EU power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Input voltage: 12 V
  • - Purpose: Label printer
  • - Black
Long product name Brother ADE001EU power adapter/inverter Indoor Black :
The short editorial description of Brother ADE001EU power adapter/inverter Indoor Black

PT-H300 AC Adapter EU
More>>>
Brother ADE001EU power adapter/inverter Indoor Black:
The official marketing text of Brother ADE001EU power adapter/inverter Indoor Black as supplied by the manufacturer

PT-H300 AC Adapter EU

Short summary description Brother ADE001EU power adapter/inverter Indoor Black:
This short summary of the Brother ADE001EU power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADE001EU, Label printer, Indoor, 12 V, 2 A, Brother PT-H300, Black

Long summary description Brother ADE001EU power adapter/inverter Indoor Black:
This is an auto-generated long summary of Brother ADE001EU power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Brother ADE001EU. Purpose: Label printer, Power supply type: Indoor, Input voltage: 12 V. Product color: Black

Features
Purpose *
Label printer
Power supply type *
Indoor
Input voltage *
12 V
Output current
2 A
Compatibility
Brother PT-H300
Design
Product color *
Black
Logistics data
Harmonized System (HS) code
85044095
Other features
Quantity
1
Country Distributor
Nederland 4 distributor(s)
France 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)