location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-121Y ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-121Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-121Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766723213
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-121Y ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - 1 pc(s)
Long product name Brother LC-121Y ink cartridge 1 pc(s) Original Yellow :
The short editorial description of Brother LC-121Y ink cartridge 1 pc(s) Original Yellow

LC121Y Yellow Ink Cartridge
More>>>
Brother LC-121Y ink cartridge 1 pc(s) Original Yellow:
The official marketing text of Brother LC-121Y ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

Brother original supplies maintain top quality results & offer great value for money.

Brother employ precision engineering in the development of ink. These inks are specially designed to give you high quality results from your Brother printing technology every time.

Brother original supplies produce images that are true to life, every time.

Brother's colour matching process is designed to work with Brother's own ink formula.

Low cost individual cartridges, just replace the empty colour cartridge reducing wastage and cost.

Short summary description Brother LC-121Y ink cartridge 1 pc(s) Original Yellow:
This short summary of the Brother LC-121Y ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-121Y, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Brother LC-121Y ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Brother LC-121Y ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Brother LC-121Y. Colour ink type: Pigment-based ink, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
DCP-J752DW, MFC-J870DW
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Brother LC-127XLBKBP2DR ink cartridge 2 pc(s) Original Black Brother LC-127XLBKBP2DR ink cartridge 2 pc(s) Original Black
(show image)
LC127XLBKBP2DR LC-127XLBKBP2DR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Danmark 2 distributor(s)