HPE logo

HPE Q2042A backup storage media Blank data tape 500 GB LTO

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181620
Info modified on:
28 Sept 2023, 14:36:18
Guarantee:
standard statement: 1 Year
Long product name HPE Q2042A backup storage media Blank data tape 500 GB LTO:

HP RDX 500GB Removable Disk Cartridge

Short summary description HPE Q2042A backup storage media Blank data tape 500 GB LTO:

HPE Q2042A, Blank data tape, LTO, 500 GB, 1 TB, ext2, ext3, FAT32, NTFS, Black

Long summary description HPE Q2042A backup storage media Blank data tape 500 GB LTO:

HPE Q2042A. Product type: Blank data tape, Media type: LTO, Native capacity: 500 GB. Size (imperial): 7.99", Weight: 12.3 oz (350 g). Dimensions (WxDxH): 0.799 x 0.532 x 0.335" (20.3 x 13.5 x 8.51 mm), Operating temperature (T-T): 41 - 113 °F, Mean time between failures (MTBF): 500.000 h

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.