location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Wireless Laser mouse RF Wireless 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Laser Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0198
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 12:47:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Wireless Laser mouse RF Wireless 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 1200 DPI Red
  • - RF Wireless
  • - Buttons quantity: 3
  • - 1 AA
Guarantee: 1 year
Long product name Lenovo Wireless Laser mouse RF Wireless 1200 DPI :
The short editorial description of Lenovo Wireless Laser mouse RF Wireless 1200 DPI

Wireless Laser Mouse - Red
More>>>
Lenovo Wireless Laser mouse RF Wireless 1200 DPI:
The official marketing text of Lenovo Wireless Laser mouse RF Wireless 1200 DPI as supplied by the manufacturer

The portable, ambidextrous Lenovo Wireless Laser Mouse is perfect for anyone looking for a compact mouse o use every day and while on-the-go. Scroll through documents, spreadsheets, and more with increased accuracy and control with its high-definition laser sensor. An advanced power management system, a high-efficiency laser sensor, and an off switch help to maximize your battery life.

Funktionen und Nutzen
- Includes a storable mini USB receiver for ease of transport.
- 1200 dpi resolution.
- 2.4GHz wireless technology.
- High definition laser sensor delivers accurate and precise control.
- Unique battery compartment with hinge design securely holds and eases battery removal and installation.
- Exclusively contoured for both right and left-handed usage.
- Includes one high-capacity AA battery.

Short summary description Lenovo Wireless Laser mouse RF Wireless 1200 DPI:
This short summary of the Lenovo Wireless Laser mouse RF Wireless 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Wireless Laser Mouse, Laser, RF Wireless, 1200 DPI, Red

Long summary description Lenovo Wireless Laser mouse RF Wireless 1200 DPI:
This is an auto-generated long summary of Lenovo Wireless Laser mouse RF Wireless 1200 DPI based on the first three specs of the first five spec groups.

Lenovo Wireless Laser Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons quantity: 3. Product color: Red

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1200 DPI
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Certification
CE, FCC, TELEC, VCCI, BSMI & DGT, C-Tick, China RF (SRMC), India RF (WPC), Canada IC
Design
Product color *
Red
Power
Number of batteries supported
1
Battery type
AA
Other features
Pointing device
Lenovo Mini Wireless Laser Mouse N10
Compatible operating systems
Microsoft Windows XP (32-bit)/Vista
Mouse dimensions (WxDxH)
2.1 x 3.54 x 1.4" (53.3 x 90 x 35.5 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:35
Uk has collected 2 expert reviews for Lenovo Wireless Laser mouse RF Wireless 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Lenovo ThinkPad mouse Bluetooth Laser 800 DPI Lenovo ThinkPad mouse Bluetooth Laser 800 DPI
(show image)
45K1914 ThinkPad Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Wireless Laser mouse RF Wireless 1200 DPI Lenovo Wireless Laser mouse RF Wireless 1200 DPI
(show image)
45K1696 Wireless Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI
(show image)
45J7973 Optical Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Bluetooth Laser mouse 800 DPI Lenovo ThinkPad Bluetooth Laser mouse 800 DPI
(show image)
41U5008 ThinkPad Bluetooth Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Laser mouse USB Type-A + PS/2 2000 DPI Lenovo Laser mouse USB Type-A + PS/2 2000 DPI
(show image)
41U3074 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI
(show image)
31P7410 ThinkPad Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)