Tripp Lite logo

Tripp Lite U360-007 interface hub 5000 Mbit/s Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141578
Info modified on:
30 Sept 2024, 13:01:51
Guarantee:
1-year limited warranty
Long product name Tripp Lite U360-007 interface hub 5000 Mbit/s Black:

7-Port USB 3.0 SuperSpeed Hub with Dedicated 2A USB Charging Port

Tripp Lite U360-007 interface hub 5000 Mbit/s Black:

Tripp Lite's U360-007 USB 3.0 Charging Hub plugs into a computer's USB 3.0 port and provides seven USB 3.0 SuperSpeed peripheral ports, and one charging port for charging tablets such as an iPad. Dedicated charging port supplies the extra amperage needed to charge tablets, which most USB hubs do not include. Plug-and-Play... no software or drivers required. Automatically switches to the highest speed supported by the peripheral. Windows (compatible with Windows 8) and Mac compatible.

- USB 3.0 ports support 5Gbps transfer speeds when plugged into a USB 3.0 computer and peripheral
- USB charging port provides 5V, 2A for tablet ( iPad ) full battery charging
- USB 3.0 ports support up to 900mA per port
- The included external power supply provides 4A of power, to be shared between the hub ports (up to 2A for iPad charging port )
- Plug-and-Play
- No software or drivers required
- Windows (compatible with Windows 8) and Mac compatible
- Overcurrent protection
- LED power indicator light

Short summary description Tripp Lite U360-007 interface hub 5000 Mbit/s Black:

Tripp Lite U360-007, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Power, China, AC

Long summary description Tripp Lite U360-007 interface hub 5000 Mbit/s Black:

Tripp Lite U360-007. Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Black, LED indicators: Power. Power source type: AC, Input voltage: 100 - 240 V, Input current: 2 A. Width: 5.51" (140 mm), Depth: 2.87" (73 mm), Height: 0.866" (22 mm). Package width: 7.09" (180.1 mm), Package depth: 3.74" (95 mm), Package height: 3.35" (85.1 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.