location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer™ PP-100II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD37021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946527147
Category:
Device which copies digital media e.g. a DVD writer, which copies ('burns') DVDs
Media Duplicators Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fast publishing: USB 3.0 SuperSpeed interface
  • - Fully automated: Leave production runs unattended
  • - Reliable burning: Best-in-class accuracy
  • - Cost-effective: User-replaceable drives
  • - Easy to use: Free Total Disc Maker software
Guarantee: 12 months On-site service
Long product name Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White :
The short editorial description of Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White

Discproducer™ PP-100II
More>>>
Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White:
The official marketing text of Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White as supplied by the manufacturer

Enabling fast and reliable CD/DVD production, the PP-100II features a USB 3.0 SuperSpeed interface, and publishes 30 CDs/15 DVDs per hour (40/12x speed, 0.6/3.8GB data respectively) including printing on the disc surface. Production runs of 100 DVD-R DL x 8.5GB can be left to complete unattended thanks to the fully automated operation, the CD/DVD drives (Pioneer PR1 series) that provide best-in-class accuracy, and the AcuGripTM robotic arm, which ensures only one disc is grabbed at a time.

The PP-100II represents a cost-effective investment, as its maintenance cartridge and CD/DVD drives can be replaced by the user to extend its working lifespan to far more than 70,000 discs. The six-cartridge individual ink system keeps the cost-per-produced-disc low.

Easy to use and integrate into virtually any environment, the PP-100II is operated from the front, and allows easy monitoring of ink levels for each colour. As it is compact and fully stackable, the Discproducer also has valuable space-saving benefits for organisations with large-scale disc publishing needs.

Total Disc Maker software is included, providing advanced functions such as the 'read back' file location tool, for filename or content backup from a stack of up to 50 discs. The new 'merge print' feature burns and prints automatically individual content onto each disc surface, enabling easier batch production.

Short summary description Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White:
This short summary of the Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer™ PP-100II, Optical disc duplicator, 100 copies, USB 3.2 Gen 1 (3.1 Gen 1), Copy, CD-R, DVD+R, DVD+R DL, DVD-R, DVD-R DL, Black, White

Long summary description Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White:
This is an auto-generated long summary of Epson Discproducer™ PP-100II Optical disc duplicator 100 copies Black, White based on the first three specs of the first five spec groups.

Epson Discproducer™ PP-100II. Product type: Optical disc duplicator, Number of simultaneous copies: 100 copies, Interface: USB 3.2 Gen 1 (3.1 Gen 1). DVD-R write speed: 12x, CD-R write speed: 40x. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7..., Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64,.... Power supply: 52 W. Dimensions (WxDxH): 14.8 x 19.4 x 13.7" (377 x 493 x 348 mm), Weight: 52.9 lbs (24 kg)

Features
Product type *
Optical disc duplicator
Number of simultaneous copies *
100 copies
Interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Duplicator operating modes
Copy
Disc types supported
CD-R, DVD+R, DVD+R DL, DVD-R, DVD-R DL
Product color
Black, White
Writing speed
DVD-R write speed
12x
CD-R write speed
40x
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2012
Power
Power supply
52 W
Weight & dimensions
Dimensions (WxDxH)
14.8 x 19.4 x 13.7" (377 x 493 x 348 mm)
Weight
52.9 lbs (24 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
20.6" (522 mm)
Package depth
28.3" (720 mm)
Package height
24.4" (620 mm)
Package weight
65.7 lbs (29.8 kg)
Logistics data
Country of origin
China
Quantity per pallet
6 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
79.1" (2.01 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
79.1" (2.01 m)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)